Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 79MHz
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 2μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 073013-M74HC112B1
Ultra Librarian 3D Model Ultra Librarian M74HC112B1 CAD Model

Description

The M74HC112B1 is a high-speed CMOS dual J-K flip-flop integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to operate in a wide range of applications, from industrial to consumer electronics, offering a robust and flexible solution for digital logic systems.

Key Features

  • Logic Type: Dual J-K flip-flop with set and reset capabilities.
  • High-Speed Performance: Ensures fast switching times, compatible with high-frequency operations.
  • Operating Voltage Range: 2V to 6V, providing compatibility with a variety of logic levels and power supplies.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, making it suitable for driving multiple devices.
  • Low Power Consumption: Features reduced power consumption, contributing to energy-efficient designs.
  • Pin and Function Compatibility: Directly replaces the 74LS112, allowing for easy integration into existing systems.

Applications

The M74HC112B1 is versatile and can be used in a multitude of applications, including:

  • Counters and dividers
  • Control systems
  • Data storage and transfer
  • Pulse shaping and timing circuits
  • Sequential logic circuits

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The M74HC112B1 is no exception, offering excellent performance stability over a broad range of environmental conditions.

Package Information

The M74HC112B1 is available in a DIP-16 (Dual In-line Package) form factor, which is well-suited for through-hole PCB mounting, making it easy to integrate into a variety of design layouts.

For detailed technical specifications, application notes, and support documentation, please visit the STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R / IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to $0.9053
ECAD model for MM74HCT574MTCX
IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to $0.8496
ECAD model for SN74HCT273NS
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $2.2261
ECAD model for SN74LVC374AQPWREP
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.5248
ECAD model for SN74HC574NS
ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to $1.2224
ECAD model for MC100EL51DG
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Lowest to $1.2505
ECAD model for SN74ALVCH16374DL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3707 $64.8725
430+ $0.3043 $130.8490
660+ $0.2949 $194.6340
910+ $0.2853 $259.6230
1,175+ $0.2757 $323.9475
1,570+ $0.2473 $388.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention