Products specifications

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211081-M74HC125
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC125 CAD Model

Description

STMicroelectronics M74HC125: Quad Bus Buffer

The M74HC125 from STMicroelectronics is a high-speed CMOS Quad Bus Buffer fabricated with silicon gate C2MOS technology. This integrated circuit is designed to meet the stringent requirements of today's digital systems, offering a perfect blend of speed, robustness, and versatility. Its primary function is to ensure signal integrity by driving heavy loads, making it an essential component in a wide range of applications, including computing, communication systems, and industrial machinery.

The M74HC125 features four independent buffer gates, each with three-state outputs. This three-state functionality allows for bus-oriented applications, enabling the outputs to assume a high impedance state, effectively disconnecting the buffer from the bus line. This is particularly useful in preventing bus contention and allows for multiple devices to share the same bus line without interference.

Each buffer gate has its own separate output enable input, which controls the three-state outputs. The device operates over a broad voltage range from 2V to 6V, catering to the needs of various logic families. This wide operating voltage range provides the flexibility needed to interface with both standard logic levels and the more demanding low-voltage components prevalent in modern electronic designs.

The M74HC125 is characterized by low quiescent current consumption, which is a significant advantage for power-sensitive applications. Additionally, the high noise immunity and low power dissipation of the CMOS technology make it a reliable choice for noise-prone environments and battery-operated devices. The balanced propagation delays and transition times across the device contribute to its excellent operational stability and predictability.

The product is available in a variety of packages, including the industry-standard DIP, SOP, and TSSOP, providing designers with the flexibility to choose the best fit for their PCB layout and space constraints. With its combination of features, the M74HC125 is a versatile buffer that enhances the performance and reliability of digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention