EN
  • EN
  • DE

M74HC139F1

Part No M74HC139F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014089-M74HC139F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC139F1 CAD Model

Description

STMicroelectronics M74HC139F1 Dual 2-to-4 Line Decoder/Demultiplexer

The M74HC139F1 is a high-speed CMOS Dual 2-to-4 Line Decoder/Demultiplexer fabricated with silicon gate C2MOS technology from STMicroelectronics. It is designed to be used in applications that require the decoding or demultiplexing of signals, making it an essential component for a wide range of electronic circuits. The integration of two individual 2-to-4 decoders in a single package provides a compact and efficient solution for system design.

This integrated circuit features two separate decoder sections, each with its own address input (A and B), an enable input (E), and four mutually exclusive outputs (Y0 to Y3). The enable input serves as an active LOW input, which means when E is held high, all the outputs of the respective decoder are forced to a high state. Conversely, when E is LOW, the binary coded input data on A and B is decoded and the corresponding output is driven LOW.

The M74HC139F1 operates over a broad voltage range from 2V to 6V and offers the benefits of the high noise immunity of CMOS technology. This feature, coupled with the low power consumption characteristic of CMOS integrated circuits, makes it a robust and energy-efficient choice for modern electronic applications.

Constructed with an advanced silicon gate process, the M74HC139F1 is capable of fast switching speeds while maintaining a low quiescent current. This makes it suitable for interfacing with high-speed microprocessors and can be used in systems where speed and power efficiency are paramount.

The device comes in a 16-pin plastic dual-in-line package, ensuring it can be easily integrated into a variety of circuit boards. The M74HC139F1 is widely used in memory decoding, data routing, and control applications where multiple signals need to be distributed or directed to various destinations.

With its combination of dual decoding capability, high speed, low power consumption, and wide operating voltage range, the M74HC139F1 from STMicroelectronics is a versatile and reliable component for designers looking to optimize their digital systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess