EN
  • EN
  • DE

M74HC4049RM13TR

Part No M74HC4049RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC BUFFER/CNVRTR HEX INV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 150pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 101766-M74HC4049RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC4049RM13TR CAD Model

Description

STMicroelectronics M74HC4049RM13TR Product Overview

The M74HC4049RM13TR is a high-speed CMOS Hex buffer and inverter integrated circuit, designed and manufactured by the industry-leading semiconductor company, STMicroelectronics. This device is specifically engineered to address the needs of high-performance logic circuitry while maintaining the low power consumption and high noise immunity typical of CMOS devices.

Key Features

  • Logic Type: Hex Inverter/Buffers with high voltage outputs.
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min), providing reliable performance in electrically noisy environments.
  • Low Power Consumption: 20 μA maximum ICC at 25°C, contributing to energy-efficient operation in battery-powered devices.
  • High-Speed Performance: tPD = 15 ns (max) at 6V, enabling quick signal processing for fast-paced applications.
  • Pin and Function Compatibility: Directly replaces the 74HC4049.
  • Package: The device comes in a compact and efficient SOIC-16 package, making it suitable for space-constrained applications.

Product Applications

The M74HC4049RM13TR is versatile and can be used in a wide range of applications. It is ideal for logic level conversions and signal buffering requirements. The high noise immunity and low power consumption make it suitable for use in:

  • Telecommunications
  • Computers and computer peripherals
  • Instrumentation and control systems
  • Data processing equipment
  • High-speed data acquisition and processing

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HC4049RM13TR is no exception, meeting the stringent requirements set forth by the industry. It is designed for long-term performance and is backed by STMicroelectronics' reputation for delivering high-quality, reliable components.

In summary, the M74HC4049RM13TR from STMicroelectronics is a highly reliable and efficient solution for designers looking for a hex buffer/inverter with high-voltage outputs. Its compatibility with multiple logic levels, low power consumption, and high-speed operation make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1877 $58.1870
750+ $0.1541 $115.5750
1,165+ $0.1492 $173.8180
1,600+ $0.1444 $231.0400
2,070+ $0.1397 $289.1790
2,770+ $0.1252 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess