EN
  • EN
  • DE

TLE4906K

Part No TLE4906K
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 13.5mT Trip, 5mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.7 V to 18 V
Current - Supply (Max) 6mA
Current - Output (Max) 20mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SC-59
Win Source Part Number 052210-TLE4906K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4906K CAD Model

Description

The Infineon Technologies TLE4906K is a hall effect sensor that is designed for use in electronic devices.

  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Sensing Range: 13.5mT trip and 5mT release
  • Feature: Temperature compensation
  • Output Type: Open collector
  • Polarization: South pole
  • Maximum Supply Current: 6mA

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5139 $52.9865
85+ $1.2422 $105.5870
125+ $1.2034 $150.4250
175+ $1.1646 $203.8050
225+ $1.1258 $253.3050
300+ $1.0093 $302.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess