EN
  • EN
  • DE

M74HC51B1

Part No M74HC51B1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description AND-OR-Invert Gate 2-Element 2 Wide 2-IN/3-IN CMOS 14-Pin PDIP Tube / IC INVERTER GATE DUAL 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND/OR/INVERT Gate
Number of Circuits 2
Number of Inputs 10 Input (3, 3, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 073037-M74HC51B1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M74HC51
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC51B1 CAD Model

Description

The M74HC51B1 is a high-speed CMOS Logic Dual 2-Wide 2-Input AND-OR-INVERT Gate integrated circuit, manufactured by the renowned semiconductor company STMicroelectronics. This product is designed to operate in a wide range of supply voltages, from 2V to 6V, making it suitable for a variety of electronic applications, from consumer electronics to industrial control systems.

Key Features

  • High-Speed Operation: The M74HC51B1 is capable of fast performance, which is essential for modern digital systems requiring quick signal processing.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, conserving energy and reducing heat in sensitive applications.
  • Wide Operating Voltage Range: With an operating voltage range of 2V to 6V, it provides flexibility for use in systems with varying power supplies.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of immunity to electrical noise, a critical feature for reliable operation in industrial environments.
  • Compatibility: The M74HC51B1 is TTL compatible when operating at a 5V supply, allowing it to interface with older logic families.

Applications

The versatility of the M74HC51B1 makes it suitable for a wide array of applications, including:

  • Logic gates and digital circuits
  • Computing systems
  • Signal processing
  • Telecommunications equipment
  • Instrumentation and control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M74HC51B1 is no exception. It is rigorously tested to meet stringent standards, ensuring optimal performance and longevity in the field. Engineers and designers can trust this component to deliver consistent results in their electronic designs.

Environmental Considerations

The M74HC51B1 is also designed with environmental considerations in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it a more environmentally friendly choice for electronic manufacturers.

You May Also Be Interested in

Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess