Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924963-M74HC75RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC75RM13TR CAD Model

Description

Product Overview: M74HC75RM13TR from STMicroelectronics

The M74HC75RM13TR is a high-speed CMOS Quad Latch manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of STMicroelectronics' HC family and offers a perfect blend of speed and power efficiency, making it an ideal choice for a wide range of digital applications.

The M74HC75RM13TR is designed to operate with a supply voltage ranging from 2V to 6V, providing a flexible solution for systems that require operation at different power levels. Its low power consumption and high noise immunity are consistent with the CMOS technology used in its manufacturing process.

Key Features

  • High-Speed CMOS Technology
  • Quad Latch with 4-bit Storage
  • Supply Voltage Range: 2V to 6V
  • Low Quiescent Current
  • Output Drive Capability: 10 LSTTL Loads
  • High Noise Immunity Characteristic of CMOS Devices
  • Pin and Function Compatibility with 74 Series
  • ESD Performance:
    • HBM: 1 kV
    • MM: 200V

Applications

The M74HC75RM13TR is versatile and can be used in a variety of applications. Its primary function as a data storage device makes it suitable for:

  • Registers
  • Buffers
  • Control circuits
  • Memory hold functions

With its robust latch function, the device can store the state of four data lines, which can be useful in systems where data needs to be retained temporarily, such as during a power-down or when switching between different operational modes.

Product Packaging and Quality

The M74HC75RM13TR comes in a TSSOP16 package, which is designed for space-saving on PCBs and is suitable for automated surface-mount assembly processes. STMicroelectronics ensures high-quality standards in its products, and the M74HC75RM13TR is no exception, meeting or exceeding industry standards for performance and reliability.

In summary, the M74HC75RM13TR from STMicroelectronics is a high-performance, reliable quad latch suitable for a broad range of digital applications where efficient data storage and retention are required.

You May Also Be Interested in

NXP / Nexperia
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Need more? Email Us
ECAD model for 74ALVCH16841DGG118
Texas Instruments
IC TRANSP LATCH TRI-ST 48-TSSOP
Need more? Email Us
ECAD model for 74LVCH16373ADGGRG4
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANS- PARENT D-TYPE LATCH | IC LATCH 16BIT TRANSP D 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH162373PAG
Rochester Electronics
Channel IC
Need more? Email Us
ECAD model for 54LS259B/BEA
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ECAD model for 74ABT573ADB,112
Texas Instruments
8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Need more? Email Us
ECAD model for SN74ALS996NT
Texas Instruments
IC PWR OCT D LATCH 20-DIP
Lowest to $5.0730
ECAD model for TPIC6273N
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP 16BIT 5V 48-SSOP
Need more? Email Us
ECAD model for 74LCX16373MEA

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention