EN
  • EN
  • DE

MC74ACT259N

Part No MC74ACT259N
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Latch Addressable 8-CH D-Type Automotive 16-Pin PDIP Rail / IC LATCH ADDRESS 8BIT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 6.5ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 787958-MC74ACT259N
Popularity Medium
Supply and Demand Status Limited
Family Name MC74ACT259
Introduction Date November 02, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74ACT259N CAD Model

Description

ON Semiconductor MC74ACT259N: 8-Bit Addressable Latch

The MC74ACT259N is a high-performance, single-chip solution designed by ON Semiconductor, a leader in energy-efficient innovations. This device is an 8-bit addressable latch that combines multiple features to offer a versatile and flexible component for various digital applications. It is a member of the high-speed CMOS ACT family, which is known for its robustness, low power consumption, and high noise immunity.

The MC74ACT259N is equipped with eight latches that can be individually set or cleared by applying the appropriate binary address and control signals, thus providing an efficient way to store and manipulate data. This makes the device particularly useful in a wide range of applications such as memory address decoding, data routing, and specialized control functions.

Key features of the MC74ACT259N include:

  • High-Speed Operation: The device is capable of operating at high speeds, which is essential for modern digital systems that require rapid data processing and control.
  • Multiple Operating Modes: It offers four modes of operation – memory, enable, set, and reset – giving designers the flexibility to adapt the latch to their specific needs.
  • Low Power Consumption: As part of the CMOS family, the MC74ACT259N has a low power dissipation which is crucial for minimizing energy consumption in battery-powered and power-sensitive designs.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 4.5V to 5.5V, accommodating various logic level requirements and ensuring compatibility with other logic families.
  • Improved Noise Immunity: Enhanced noise immunity characteristics make this latch reliable in environments with potential electrical interference.

The MC74ACT259N comes in a standard 16-pin DIP package, making it easy to integrate into existing designs. ON Semiconductor's commitment to quality ensures that this latch meets the rigorous standards required for industrial and commercial applications.

Overall, the MC74ACT259N from ON Semiconductor is a versatile and dependable component suitable for designers looking to incorporate an 8-bit addressable latch into their digital systems. Its combination of speed, power efficiency, and flexibility makes it a valuable addition to any electronic project.

You May Also Be Interested in

Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess