EN
  • EN
  • DE

M74HCT540RM13TR

Part No M74HCT540RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER 8-INPUT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 020988-M74HCT540RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HCT540RM13TR CAD Model

Description

Product Overview: M74HCT540RM13TR from STMicroelectronics

The M74HCT540RM13TR is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This product belongs to the HCT family, which operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels. The device is particularly designed to serve in applications requiring octal bus transceivers with 3-state outputs.

The M74HCT540RM13TR features eight non-inverting buffers with 3-state outputs, which allows for convenient connection to a bus or data lines where bidirectional data flow is not necessary. This makes it an ideal choice for driving bus lines or buffer memory address registers which contributes to its versatility in various digital applications.

Key Specifications:

  • Logic Type: Octal Bus Buffer/Line Driver
  • Number of Channels: 8 Channels
  • Output Type: 3-State
  • Input Level: TTL
  • Output Level: CMOS
  • Supply Voltage - Min: 4.5V
  • Supply Voltage - Max: 5.5V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SO-20

The device is characterized for operation from -55°C to +125°C, ensuring reliability across a wide range of environmental conditions. The M74HCT540RM13TR comes in a space-saving SO-20 package, suitable for surface-mounted technology (SMT) which aids in reducing the overall size of the electronic assembly.

With its advanced silicon-gate CMOS technology, the M74HCT540RM13TR offers high noise immunity and low power consumption. The low power consumption is particularly beneficial in portable and battery-operated applications where energy efficiency is paramount. Additionally, the 3-state outputs ensure minimal data contention on the bus, which is critical in preventing damage to the device or the bus itself.

STMicroelectronics has a reputation for producing high-quality components, and the M74HCT540RM13TR is no exception. It is a robust, reliable solution for designers and engineers looking to integrate a high-performance octal bus transceiver into their digital systems. Whether used in computing devices, communication infrastructure, or consumer electronics, this product delivers performance and durability that industry professionals can trust.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2670 $58.7400
530+ $0.2192 $116.1760
820+ $0.2123 $174.0860
1,125+ $0.2055 $231.1875
1,455+ $0.1987 $289.1085
1,950+ $0.1781 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess