EN
  • EN
  • DE

M95640-MN6P

Part No M95640-MN6P
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 64KBIT SPI 20MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) SPI 20 MHz 8-SOIC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M95640
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925032-M95640-MN6P
Ultra Librarian 3D Model Ultra Librarian M95640-MN6P CAD Model

Description

Introducing the M95640-MN6P EEPROM from STMicroelectronics

The M95640-MN6P is a high-performance 64-Kbit serial SPI bus Electrically Erasable Programmable Memory (EEPROM) module from the renowned semiconductor manufacturer, STMicroelectronics. This product stands out due to its reliable data retention, robust endurance, and efficient SPI bus interface, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

Designed with flexibility in mind, the M95640-MN6P features a 64-Kbit memory capacity, which is organized as 8,192 x 8 bits. This allows for ample storage space for configuration parameters, calibration data, or small application code storage. The device operates over a wide voltage range, typically from 2.5V to 5.5V, providing versatility in various power supply conditions.

The SPI bus interface supports the standard SPI protocols (SPI, Dual SPI, and Quad SPI), enabling fast data transfer rates and simple integration with microcontrollers and other digital systems. The M95640-MN6P also offers additional features such as Write Protect (WP) pin and Hardware Write Disable, which enhance the security of the stored data by preventing accidental overwrite or erasure.

One of the key advantages of the M95640-MN6P is its high reliability. It boasts a data retention period of over 40 years and guarantees an endurance of at least 1 million write cycles per byte, ensuring that data integrity is maintained over the product's lifespan. This makes it an excellent choice for critical applications where data loss cannot be tolerated.

Furthermore, the compact 8-pin package of the M95640-MN6P makes it a space-saving solution for printed circuit boards, which is particularly beneficial for products where board real estate is at a premium. The device also complies with the stringent industrial temperature range of -40°C to +85°C, ensuring stable operation even in harsh environmental conditions.

In summary, the M95640-MN6P from STMicroelectronics is a robust, high-capacity EEPROM that offers designers a reliable and secure way to store critical data in a wide array of electronic applications. Its compatibility with SPI bus protocols, high endurance, and long data retention make it a smart choice for your non-volatile memory needs.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess