EN
  • EN
  • DE

SSRP105B1RL

Part No SSRP105B1RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Thyristors
Mfr STMicroelectronics
Series SSRP
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Breakover 225V
Current - Peak Pulse (8/20µs) 120 A
Current - Peak Pulse (10/1000µs) 35 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 30pF
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number SSRP
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1294348-SSRP105B1RL
Ultra Librarian 3D Model Ultra Librarian SSRP105B1RL CAD Model

Description

The SSRP105B1RL is a robust and efficient Power Schottky Rectifier from the renowned manufacturer STMicroelectronics. Designed to tackle the demanding requirements of modern electronic circuits, this rectifier is a go-to component for engineers seeking reliability and performance.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Current Capability: With its ability to handle high currents, the SSRP105B1RL is particularly suitable for high-power applications.
  • Low Leakage Current: Leakage current is kept to a minimum, ensuring the rectifier does not waste power when it is in the off state.
  • High Junction Temperature: The component can operate at high temperatures, making it ideal for applications that are exposed to harsh thermal environments.
  • Surface Mount Package: The SSRP105B1RL comes in a DO-214AA package, which is optimized for easy surface mounting on PCBs.

Applications

Thanks to its excellent power handling capabilities and low power loss, the SSRP105B1RL is well-suited for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the SSRP105B1RL is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs reliably even in the most demanding situations. Whether for industrial, automotive, or consumer electronics, this Power Schottky Rectifier is designed to deliver optimal performance with long-term reliability.

Environmental Compliance

The SSRP105B1RL is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability. This commitment ensures that the product is not only high-performing but also minimizes its ecological footprint.

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
ON Semiconductor
THYRISTOR 190V 100A SMB
Lowest to $0.4897
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
ON Semiconductor
THYRISTOR 320V 100A SMB
Lowest to $0.3255
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess