EN
  • EN
  • DE

M95M01-DFCS6TP/K

Part No M95M01-DFCS6TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 1MBIT 16MHZ 8WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 16MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WLCSP
Win Source Part Number 1065449-M95M01-DFCS6TP/K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95M01-DFCS6TP/K CAD Model

Description

The M95M01-DFCS6TP/K is a robust and efficient serial EEPROM memory chip from STMicroelectronics, designed to provide flexible data storage solutions for a wide range of electronic applications. With a 1 Mbit (128K x 8) capacity, this EEPROM is ideal for applications requiring high-density, non-volatile memory storage. Its serial SPI bus interface ensures compatibility with most microcontrollers, making it a versatile choice for designers.

Key Features

  • High Storage Capacity: With 1 Mbit of memory, the M95M01-DFCS6TP/K can store substantial amounts of data, making it suitable for complex applications.
  • Serial Peripheral Interface (SPI): The device supports a high-speed SPI bus, facilitating easy integration with a wide array of microcontrollers and processors.
  • Wide Operating Voltage Range: The EEPROM operates across a voltage range of 1.8V to 5.5V, allowing for flexible usage in different system voltage levels.
  • High Reliability: The memory chip is rated for over 1 million write/erase cycles and has a data retention period of over 40 years, ensuring long-term reliability of stored data.
  • Fast Write Cycle: It offers a write cycle time of just 5 ms, enabling quick data storage and updates.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, the M95M01-DFCS6TP/K is suitable for harsh environments.
  • Advanced Protection Features: Includes Write Protect (WP) pin and Write Disable instructions for hardware and software data protection.
  • Compact Package: Available in an 8-pin ultra-thin package, it is ideal for space-constrained applications.

Applications

The M95M01-DFCS6TP/K EEPROM is well-suited for a variety of applications, including:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Networking and telecommunications
  • Smart cards and identification systems

This EEPROM from STMicroelectronics is a reliable and flexible solution for designers looking to incorporate non-volatile memory into their systems. Its robust feature set ensures it can meet the demands of a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7617 $52.8510
70+ $1.4455 $101.1850
110+ $1.4003 $154.0330
150+ $1.3552 $203.2800
195+ $1.3100 $255.4500
260+ $1.1745 $305.3700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess