EN
  • EN
  • DE

MAX3013EUP

Part No MAX3013EUP
Manufacturer STMicroelectronics
Description +1.2V to +3.6V, 0.1uA, 100Mbps, 8-Channel Level Translators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1212838-MAX3013EUP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3013EUP CAD Model

Description

STMicroelectronics MAX3013EUP - Precision Voltage Comparator

The MAX3013EUP from STMicroelectronics is a high-performance, precision voltage comparator designed to offer a perfect balance of speed, power consumption, and accuracy. This component is well-suited for a variety of applications, including level shifting, analog-to-digital converters, pulse and square wave generation, and more.

Key Features

  • Accuracy: The MAX3013EUP features a low offset voltage, which ensures precise voltage comparison for critical applications where accuracy is paramount.
  • Speed: With a fast propagation delay, this comparator is capable of high-speed operation, making it suitable for systems that require quick response times.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low-power solution without compromising performance.
  • Wide Supply Voltage Range: The device can be powered by a wide range of supply voltages, providing versatility in different circuit designs.
  • Push-Pull Output: The comparator comes with a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design.
  • Temperature Range: It operates over an extended temperature range, making it reliable for use in harsh environments.

Applications

The MAX3013EUP is ideal for various applications across different industries. Some common uses include:

  • Window comparators
  • Battery management systems
  • Threshold detectors
  • Zero-crossing detectors
  • Industrial automation systems
  • Data acquisition systems

Product Specifications

Parameter Value
Package/Case TSSOP-16
Number of Channels 1
Output Type Push-Pull
Supply Voltage - Min 2.5V
Supply Voltage - Max 5.5V
Operating Temperature -40°C to +125°C

The MAX3013EUP is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. Its precision, coupled with its robustness, makes it an excellent choice for designers looking to enhance the performance of their systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess