EN
  • EN
  • DE
  • IT

MC33078YDT

Part No MC33078YDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 15MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 250nA
Voltage - Input Offset 150μV
Operating Supply Current 4mA
Channel Output Current 37mA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 118653-MC33078YDT
Ultra Librarian 3D Model Ultra Librarian MC33078YDT CAD Model

Description

The MC33078YDT is a high-performance operational amplifier (op-amp) from STMicroelectronics, which stands out due to its superior audio system applications. It is a device that has been designed to cater to a wide array of applications, including high-fidelity audio pre-amplifiers, active filters, and industrial measurement equipment.

This op-amp is known for its low noise and distortion characteristics, making it an ideal choice for audio enthusiasts and professionals who demand high-quality sound reproduction. The MC33078YDT operates over a standard supply voltage range, which allows for flexible integration into various circuits.

Key Features

  • Low Voltage Noise: This op-amp boasts a low voltage noise density, which significantly reduces the background noise in audio applications, providing a cleaner and more precise signal.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the MC33078YDT can handle a wide range of frequencies without compromising the integrity of the audio signal.
  • Low Total Harmonic Distortion (THD): The device's low THD ensures that the output signal remains true to the original input, maintaining the fidelity of the audio reproduction.
  • High Output Drive Capability: It can drive high levels of output current, which is beneficial when working with low-impedance loads such as headphones or complex audio setups.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, which is critical for maintaining signal integrity in audio circuits.

Applications

  • High-quality audio amplification
  • Professional audio equipment
  • Active filters and signal conditioning
  • Analog mixing consoles
  • Industrial measurement systems

The MC33078YDT is offered in a compact SO-8 package, which is suitable for space-constrained applications while still delivering the performance expected from STMicroelectronics' op-amps. With its combination of low noise, high fidelity, and robust design, the MC33078YDT is an excellent choice for designers looking to improve their audio systems or any application requiring a high-quality operational amplifier.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8045 $63.1575
80+ $1.4808 $118.4640
120+ $1.4344 $172.1280
165+ $1.3881 $229.0365
210+ $1.3419 $281.7990
280+ $1.2031 $336.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357,142 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess