Products specifications

Manufacturer STMicroelectronics
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 1.2V at 375mA, 3A
Current - Collector Cutoff (Maximum) 50μA
DC Current Gain (hFE) (Min) at Ic, Vce 10 at 3A, 4V
Power - Max 15W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Part Number Series MJD32
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808229-MJD32CT4-A
Ultra Librarian 3D Model Ultra Librarian MJD32CT4-A CAD Model

Description

The MJD32CT4-A from STMicroelectronics is a high-performance power transistor designed to cater to a broad spectrum of applications. This device is a part of STMicroelectronics' MJD series, which is renowned for its reliability and efficiency in power management tasks. The MJD32CT4-A is a PNP transistor that is commonly used in power switching and amplification applications due to its robust output and high switching speeds.

Key Features

  • Voltage and Current Ratings: This transistor can handle collector-emitter voltages up to -100V, with a collector current capability of up to -3A, making it suitable for various medium-power applications.
  • Power Dissipation: With a power dissipation of 20W, the MJD32CT4-A can sustain moderate thermal conditions without compromising performance.
  • High DC Current Gain: The device boasts a high DC current gain (hFE), which ensures that a small base current can control a larger collector current, thus enabling efficient operation in amplification circuits.
  • Package: Enclosed in a DPAK (TO-252) surface-mount package, the MJD32CT4-A is designed for compact PCB layouts and is suitable for automated assembly processes.

Applications

The MJD32CT4-A is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power regulators
  • Motor control circuits
  • Audio amplifiers
  • Switching applications that require high-speed and low saturation voltage

Quality and Reliability

STMicroelectronics ensures that the MJD32CT4-A meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures to guarantee performance even under demanding conditions. This commitment to quality makes the MJD32CT4-A a preferred choice for designers and engineers seeking a reliable power transistor for their electronic solutions.

Overall, the MJD32CT4-A is an excellent choice for anyone in need of a robust, efficient, and versatile PNP power transistor that can be integrated into a wide range of electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
Fairchild/ON Semiconductor
TRANS NPN 20V 1A TO92
Need more? Email Us
ECAD model for BC368
Microchip Technology
TRANS PNP 40V 1A TO39
Lowest to $16.2986
ECAD model for JANTX2N3467
ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG
Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B
Diodes Incorporated
60V NPN LOW SATURATION MEDIUM POWER TRANSISTOR IN E-LINE | TRANS NPN 60V 4.5A TO92-3
Lowest to $0.5484
ECAD model for ZX5T851A
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4342 $56.4460
315+ $0.3563 $112.2345
490+ $0.3452 $169.1480
675+ $0.3340 $225.4500
870+ $0.3229 $280.9230
1,165+ $0.2895 $337.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,000 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention