Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.2V @ 375mA, 3A
Collector Cut-off Current(Max) 50μA
Typical Gain (hFE) (Min) 10 @ 3A, 4V
Maximum Power Dissipation 15W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 003613-MJD32CT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Family Name MJD32C
Introduction Date June 25, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MJD32CT4 CAD Model

Description

Introducing the MJD32CT4 Power Transistor from STMicroelectronics

The MJD32CT4 is a high-performance PNP power transistor crafted by the renowned semiconductor manufacturer, STMicroelectronics. This component is designed to cater to a wide array of applications, particularly excelling in power switching and amplification tasks. The MJD32CT4 is housed in a robust DPAK (TO-252) surface-mount package, which ensures a compact footprint while providing excellent power dissipation capabilities.

Key Features

  • High Collector-Emitter Voltage (VCEO): The MJD32CT4 can handle collector-emitter voltages up to -100V, making it suitable for high-voltage applications.
  • Collector Current Capabilities: With a continuous collector current (IC) rating of -3A, this transistor can manage significant current loads, ideal for power regulation and control.
  • Power Dissipation: This device can dissipate up to 20W of power, thanks to its efficient thermal characteristics and DPAK package design.
  • Low Collector-Emitter Saturation Voltage: The low saturation voltage ensures efficient operation with minimal power loss during switching, which is critical for power conservation in high-performance circuits.
  • Complementary NPN Type: The MJD32CT4 has a complementary NPN counterpart, the MJD31CT4, which allows for the creation of efficient push-pull configurations in amplifier designs.

Applications

The MJD32CT4 is versatile and can be utilized in a variety of electronic circuits. It is particularly well-suited for:

  • Linear Voltage Regulators
  • Power Management Functions
  • Motor Control Circuits
  • Audio Amplifiers
  • Switching Power Supplies
  • DC-DC Converters

Reliability and Quality

STMicroelectronics is committed to delivering high-quality semiconductor products. The MJD32CT4 is built with stringent quality control measures and is designed to meet or exceed industry standards for reliability and performance. Users can rely on this power transistor for consistent operation and longevity in their electronic projects.

Whether you're designing a power supply unit, constructing an audio amplifier, or working on motor control, the MJD32CT4 offers the efficiency, reliability, and power handling capabilities needed for your high-demand applications.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
PMC-Sierra
Need more? Email Us
ECAD model for D669AC
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL
NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707
SANYO Semiconductor (U.S.A) Corporation
160V/140mA High-Voltage Switching AF 100W Predriver Applications
Lowest to $0.4708
ECAD model for 2SA1209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4216 $50.5920
290+ $0.3459 $100.3110
450+ $0.3351 $150.7950
620+ $0.3243 $201.0660
800+ $0.3135 $250.8000
1,070+ $0.2811 $300.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59,794 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention