Products specifications Report Issue?

Manufacturer STMicroelectronics
No 954910
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 300V
Current - Collector Cutoff (Max) 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic Vce 30 @ 50mA 10V
Power - Max 20.8W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Catalog NPN Transistors
Kits 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Win Source Part Number 037054-MJE340
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian MJE340 CAD Model

Description

The MJE340 is a high voltage, general-purpose NPN transistor from the renowned semiconductor manufacturer, STMicroelectronics. This versatile component is designed to cater to a wide array of applications, particularly excelling in high voltage scenarios. With its robust construction and reliable performance, the MJE340 is a go-to choice for professionals and hobbyists alike in the electronics domain.

Key Features

  • Voltage Capabilities: It boasts a collector-emitter voltage (V<sub>CEO) of up to 300V, providing ample headroom for high voltage circuit designs.
  • Current Handling: The device can handle continuous collector currents up to 500 mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation of 20W, the MJE340 can manage a significant amount of energy without overheating.
  • Transition Frequency: It features a transition frequency (f<sub>T) of 20 MHz, allowing for usage in high-frequency stages of electronic circuits.

Applications

The MJE340's high voltage capability and power handling make it an excellent choice for a variety of applications including:

  • Power supply circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching regulators and converters
  • Motor control circuits

Package and Quality

Packaged in a standard TO-225 case, the MJE340 is not only robust but also easy to install in a wide range of equipment. STMicroelectronics ensures high-quality manufacturing standards, meaning that each transistor is built to deliver consistent and reliable performance. The product is also supported by comprehensive technical documentation, making integration into your projects straightforward and efficient.

Conclusion

Whether you're designing an intricate power management system or looking for a reliable component for your amplifier, the MJE340 from STMicroelectronics is a solid choice that combines high voltage operation, power handling, and frequency response to meet your needs. Its standard packaging and the backing of STMicroelectronics' reputation for quality make it an essential part of any electronics toolkit.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
160V/140mA High-Voltage Switching AF 100W Predriver Applications
Lowest to $0.4708
ECAD model for 2SA1209
Diotec Semiconductor AG
Surface mount Si-Epitaxial PlanarTransistors
Need more? Email Us
ECAD model for BC848S
Rohm Semiconductor
General purpose amplification (-30V, -1A)
Lowest to $0.0901
ECAD model for 2SB1733
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
KEC
Lowest to $0.3764
ECAD model for KTC3205-Y

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3619 $50.6660
295+ $0.3390 $100.0050
460+ $0.3275 $150.6500
660+ $0.3046 $201.0360
855+ $0.2932 $250.6860
1,065+ $0.2817 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,700 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention