EN
  • EN
  • DE

MKI41T56S00

Part No MKI41T56S00
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078981-MKI41T56S00
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MKI41T56S00 CAD Model

Description

STMicroelectronics Product MKI41T56S00 Overview

The MKI41T56S00 from STMicroelectronics is a state-of-the-art microelectromechanical system (MEMS) product designed for a wide range of applications. This high-performance component is part of ST's iNEMO inertial module family, which combines accelerometers, gyroscopes, and other sensors to provide comprehensive inertial data.

Key Features:

  • 3D Accelerometer and 3D Gyroscope: The MKI41T56S00 features a 3-axis accelerometer and a 3-axis gyroscope, enabling it to accurately measure linear acceleration and angular rate, respectively.
  • Advanced Data Processing: This module includes advanced data processing capabilities that enhance the performance of the raw sensor data, ensuring reliable and accurate outputs for complex applications.
  • Compact Integration: Designed with a small form factor, the MKI41T56S00 is ideal for integration into space-constrained designs without compromising on performance.
  • Low Power Consumption: It is engineered for efficiency, offering low power consumption modes that make it suitable for battery-powered devices.
  • High Stability: The device provides high stability over temperature variations, ensuring consistent performance in diverse operating conditions.

Applications:

The versatility of the MKI41T56S00 makes it an excellent choice for a variety of applications, including:

  • Consumer Electronics (e.g., smartphones, tablets, gaming devices)
  • Industrial Systems (e.g., robotics, automation)
  • Wearable Devices (e.g., fitness trackers, smartwatches)
  • Vehicle Navigation and Telematics
  • Drones and Unmanned Aerial Vehicles (UAVs)

Technical Specifications:

The MKI41T56S00 offers robust technical specifications that cater to demanding requirements:

  • Operating Voltage Range: 1.71V to 3.6V
  • Output Data Rates (ODR) up to 6.66 kHz for gyroscope and 1.66 kHz for accelerometer
  • Temperature Range: -40°C to +85°C
  • Communication Interfaces: I2C, SPI

In conclusion, the MKI41T56S00 from STMicroelectronics is a sophisticated and versatile inertial module that delivers high accuracy and stability for a multitude of applications where precise motion detection and control are required.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,777 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess