EN
  • EN
  • DE

MMBT2222A-13

Part No MMBT2222A-13
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15
Reference case SOT-23
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732742-MMBT2222A-13
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT2222A-13 CAD Model

Description

The MMBT2222A-13 from STMicroelectronics is a versatile NPN bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. This high-performance transistor is housed in an SOT-23 surface-mount package, making it an ideal choice for compact and high-density circuit designs.

Key Features

  • High Current Gain (hFE): The MMBT2222A-13 offers a high current gain, typically around 100 to 300, which makes it efficient for amplifying weak signals in electronic circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss and improving efficiency when the transistor is in the saturation region, which is crucial for switching applications.
  • High Collector Current: With the ability to handle continuous collector currents up to 600 mA, this transistor can drive moderate loads in a variety of applications.
  • Maximum Collector-Emitter Voltage: It can withstand up to 40 V across the collector-emitter junction, providing a good margin for voltage spikes and surges in electronic circuits.
  • Thermal Stability: The MMBT2222A-13 is designed to maintain its performance over a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The versatility of the MMBT2222A-13 NPN transistor makes it suitable for a broad array of applications, including:

  • Signal Amplification
  • Switching Loads
  • Linear Amplification
  • Power Management
  • Driver Stages in Hi-Fi Amplifiers
  • Control Circuits

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The MMBT2222A-13 is manufactured to meet the highest industry standards, ensuring long-term performance and stability in your electronic projects.

Summary

In summary, the MMBT2222A-13 NPN transistor by STMicroelectronics is a highly reliable component designed for general-purpose use in a wide range of electronic applications. Its compact SOT-23 package, high current handling capability, and excellent gain characteristics make it an essential part of any electronics designer's toolkit.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5371 $59.0810
265+ $0.4412 $116.9180
410+ $0.4274 $175.2340
560+ $0.4135 $231.5600
725+ $0.3996 $289.7100
970+ $0.3581 $347.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess