EN
  • EN
  • DE

MP33AB01TR

Part No MP33AB01TR
Manufacturer STMicroelectronics
Catalog Microphones
Description MICROPHONE MEMS ANALOG OMNI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Features 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Family Name MP33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Part Number 497-14063-1, 497-14063-2, MP33AB01TR-ND, 497-14063-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927746-MP33AB01TR
Ultra Librarian 3D Model Ultra Librarian MP33AB01TR CAD Model

Description

The MP33AB01TR is a compact, high-performance, low-power, top-port MEMS microphone from STMicroelectronics, a global semiconductor leader renowned for its innovative solutions. This acoustic sensor is designed to deliver crystal-clear audio capture, making it an ideal choice for a wide range of applications, including mobile devices, smart home systems, IoT devices, and other audio-enabled electronics.

Utilizing STMicroelectronics' advanced MEMS technology, the MP33AB01TR offers an impressive Signal-to-Noise Ratio (SNR) of 64 dB, and a sensitivity rating of -38 dBV, ensuring high-quality sound detection and fidelity. The omnidirectional sensitivity pattern allows for consistent audio pickup from all directions, which is crucial for devices that require uniform sound capture, such as smart speakers and conference systems.

The MP33AB01TR operates within a frequency range of 20 Hz to 20 kHz, which covers the full audible spectrum, guaranteeing that both high and low tones are accurately reproduced. This makes the microphone suitable for music applications, voice recognition, and telecommunication, where clear and reliable audio is paramount.

This microphone is designed with power efficiency in mind, with a supply voltage requirement of just 1.64V to 3.6V, making it particularly well-suited for battery-powered devices where extended operational life is essential. Additionally, the MP33AB01TR features a low current consumption of only 0.6 mA, further enhancing its energy-saving credentials.

The MP33AB01TR comes in a tiny 3.76 mm x 4.72 mm x 1.25 mm package, allowing it to be easily integrated into space-constrained designs without compromising on performance. Its robust design also ensures high immunity to RF interference, which is critical in today's increasingly wireless world.

Overall, the MP33AB01TR MEMS microphone stands out for its superior sound quality, energy efficiency, and ease of integration, making it an excellent choice for manufacturers and designers looking to incorporate high-quality audio capture into their products.

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $5.5181
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.0186
Knowles
Lowest to $0.9794
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $0.9621
Knowles
Need more? Email Us
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.5571
Knowles
Lowest to $6.5154
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0217 $61.3020
140+ $0.8385 $117.3900
215+ $0.8122 $174.6230
295+ $0.7860 $231.8700
385+ $0.7598 $292.5230
510+ $0.6812 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess