Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1228274-MTP3055E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTP3055E CAD Model

Description

The MTP3055E is a high-performance power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of the TO-220 family of devices, which are widely recognized for their robustness and versatility in a variety of applications.

Key Features

  • Device Type: Power MOSFET (Metal Oxide Semiconductor Field-Effect Transistor)
  • Configuration: Single N-Channel
  • Package: TO-220, a popular package for power applications with moderate to high current levels
  • VDSS (Drain-Source Breakdown Voltage): 60V, providing a good balance between performance and efficiency for many power control tasks
  • RDS(on) (Drain-Source On-Resistance): 0.15 Ohm, ensuring low power loss and better energy efficiency during operation
  • ID (Continuous Drain Current): 12A, suitable for handling high current loads without performance degradation
  • Gate Charge (Qg): Typical value that promotes fast switching and reduces switching losses

Applications

The versatility of the MTP3055E makes it suitable for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor Control Systems
  • Automotive and Industrial Switching Applications

Advantages

The MTP3055E offers several advantages that make it a preferred choice for designers and engineers:

  • High reliability and longevity under varied environmental conditions
  • Low on-state resistance minimizes conductive losses
  • Fast switching speeds reduce switching losses and improve efficiency
  • Easy to implement in various circuit configurations due to its standardized TO-220 package

Quality and Support

STMicroelectronics is committed to providing high-quality products and support. The MTP3055E is backed by the company's rigorous testing and validation processes, ensuring that customers receive a reliable and consistent product for their power management needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention