EN
  • EN
  • DE
  • IT

NUCLEO-WB55RG

Part No NUCLEO-WB55RG
Manufacturer STMicroelectronics
Catalog Development Boards, Kits, Programmers - Accessories
Description STM32 NUCLEO-64 DEVELOPMENT BOAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197266-NUCLEO-WB55RG
Win Source Part Number Cross
Manufacturer Microelectronics
Category Development Boards, Kits, Programmers RF Evaluation and Development Kits, Boards
Series STM32WB
Package Bulk
Product Status Active
Type Transceiver; Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products STM32WB55
Supplied Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian NUCLEO-WB55RG CAD Model

Description

STMicroelectronics NUCLEO-WB55RG – An Innovative Development Tool for Wireless Applications

The NUCLEO-WB55RG is a versatile development board from STMicroelectronics, designed to empower inventors and engineers in the creation of innovative wireless solutions. This board is a part of the STM32 Nucleo series, which is renowned for its user-friendly features and comprehensive development ecosystem.

At the heart of the NUCLEO-WB55RG board lies the STM32WB55RG microcontroller, which combines both Bluetooth 5.0 and IEEE 802.15.4 wireless capabilities. This dual-core MCU integrates an Arm Cortex-M4 processor for application processing and an Arm Cortex-M0+ processor dedicated to radio operations, ensuring efficient multitasking and optimized power consumption.

The development board is designed with flexibility in mind, featuring Arduino Uno V3 connectivity support as well as ST morpho headers. This allows for easy expansion through a wide range of specialized shields and daughterboards, making it an ideal choice for prototyping all sorts of wireless applications, including smart home devices, wearables, and industrial IoT solutions.

The NUCLEO-WB55RG also benefits from the comprehensive STM32 software HAL library, as well as various packaged software examples. Developers can jump-start their projects with the integrated ST-LINK debugger/programmer, which provides a seamless interface for programming and debugging without the need for additional hardware.

Furthermore, the board is fully supported by the STM32CubeIDE, an all-in-one integrated development environment. This allows for streamlined development from initial design through to final deployment. The STM32CubeMX tool also simplifies configuration and initialization code generation, enabling a more efficient workflow.

For developers looking to enhance their wireless product designs, the NUCLEO-WB55RG offers a reliable and scalable solution. Its rich set of features and strong community support make it an excellent starting point for building sophisticated devices that can communicate in the increasingly connected world.

You May Also Be Interested in

Pi Supply
MPCIE TO USB ADAPTER BOARD
Lowest to $29.6649
RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
Texas Instruments
TMDS37716A27FN
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Texas Instruments
USB INTERFACE ADAPTER
Lowest to $67.7360
STMicroelectronics
ADAPTER KIT FOR DVP3
Need more? Email Us
Microchip Technology
MODULE PLUG-IN PIC24H 100QFP
Need more? Email Us
NXP / Nexperia
CONSUMER VIDEO GRAPHIC HD PROCES
Lowest to $29.5617
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess