EN
  • EN
  • DE

P40NF03L

Part No P40NF03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 40A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 770pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 22 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060997-P40NF03L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P40NF03L CAD Model

Description

The STMicroelectronics P40NF03L is a high-performance N-Channel MOSFET that offers an exceptional balance of power efficiency and performance. Designed to meet the rigorous standards of modern electronic applications, this MOSFET is a preferred choice for power management tasks. Whether you're designing power supplies, DC-DC converters, or motor control circuits, the P40NF03L provides the reliability and efficiency needed for your application.

Key Features

  • Low Threshold Drive: The P40NF03L operates at low gate voltages, making it compatible with logic-level devices and ensuring easy drive capability.
  • High Current Capability: With a continuous drain current of up to 30A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Low On-Resistance: A low RDS(on) value minimizes conduction losses and improves overall efficiency, which is crucial for power-sensitive designs.
  • Fast Switching Speed: The device's fast switching characteristics enable high-frequency operation, reducing the size of passive components and improving power density.
  • 100% Avalanche Tested: Ensuring ruggedness and reliability, each device is tested for guaranteed performance in applications requiring high surge currents.

Applications

The versatility of the P40NF03L N-Channel MOSFET allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management functions
  • Automotive and industrial applications

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 30A Power Dissipation (P<sub>D) 80W Operating Temperature Range -55°C to 175°C RDS(on) 0.025Ω

With its robust design and superior electrical characteristics, the P40NF03L from STMicroelectronics stands out as a high-quality component for any power switching application.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess