Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 343627-P8NC50
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P8NC50 CAD Model

Description

The P8NC50 is a robust power MOSFET device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is designed to deliver high-performance power conversion in a wide array of electronic applications. With its advanced technology, the P8NC50 is engineered to provide efficient energy management and enhance the reliability of electronic systems.

This power MOSFET is characterized by its high breakdown voltage and fast switching speed, making it an ideal choice for high-voltage and fast-switching applications. The P8NC50 features a drain-source voltage (V<sub>DS) of 500V, which ensures that it can handle significant voltage without breakdown, offering a margin of safety for electrical devices. The continuous drain current (I<sub>D) rating of this MOSFET further underscores its capability to manage substantial currents during operation.

The P8NC50 is constructed with STMicroelectronics' state-of-the-art technology, which includes a robust and reliable vertical structure. This vertical design is instrumental in achieving the low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), which contribute to the MOSFET's high efficiency and thermal performance. The result is a component that dissipates less heat, thereby reducing the need for extensive cooling solutions in the end application.

As with many of STMicroelectronics' products, the P8NC50 is built with sustainability in mind. It complies with various environmental standards, ensuring that it minimizes the ecological footprint of the devices it powers. Whether used in power supply units, motor control circuits, or lighting systems, the P8NC50 is a testament to STMicroelectronics' commitment to delivering reliable and environmentally conscious power components.

In summary, the P8NC50 from STMicroelectronics is a testament to advanced power technology, offering high voltage capability, fast switching, low on-resistance, and high efficiency. Its robust design and compliance with environmental standards make it a preferred choice for designers and engineers looking to create reliable, high-performance electronic systems.

You May Also Be Interested in

STMicroelectronics
Low input capacitance and gate charge | MOSFET N-CH 640V 5A DPAK
Lowest to $1.7763
ECAD model for STD7NM64N
Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.0801
ECAD model for IRFR9020TR
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages | MOSFET N-CH 600V 26A TO-247
Lowest to $2.5114
ECAD model for STW33N60M2
ON Semiconductor
330V N-Channel MOSFET | MOSFET N-CH 330V 25A D2PAK
Lowest to $0.9385
ECAD model for FQB25N33TM
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 36A TO-262
Need more? Email Us
ECAD model for IRL3714ZL
STMicroelectronics
Switching applications | MOSFET N-CH 650V 15A PWRFLAT88
Lowest to $10.6766
ECAD model for STL31N65M5
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
Vishay
Power MOSFET(Vdss=600V, Rds(on)=1.2ohm, Id=3.5A) | MOSFET N-CH 600V 3.5A TO220FP
Lowest to $0.9999
ECAD model for IRFIBC40GLC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention