EN
  • EN
  • DE

RFGC3J3TR

Part No RFGC3J3TR
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088210-RFGC3J3TR
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFGC3J3TR CAD Model

Description

STMicroelectronics RFGC3J3TR Product Overview

The RFGC3J3TR is a high-performance, Radio Frequency (RF) GaN-on-SiC (Gallium Nitride on Silicon Carbide) HEMT (High Electron Mobility Transistor) from STMicroelectronics, designed to deliver exceptional efficiency and power for a wide range of RF applications. This advanced semiconductor device is well-suited for use in demanding environments where high power density and reliability are paramount.

The RFGC3J3TR operates over a broad frequency range, making it an excellent choice for applications such as wireless communication infrastructure, radar systems, satellite communications, and electronic warfare. Its high-efficiency performance is critical in applications where thermal management and energy consumption are concerns.

The device features a thermally-enhanced package that ensures efficient heat dissipation, contributing to its reliability and longevity. It is optimized for linear and pulsed applications, providing designers with flexibility when integrating the transistor into their systems. The RFGC3J3TR is also characterized by its high gain, which allows for reduced component count in signal chains, potentially simplifying system design and reducing overall system cost.

STMicroelectronics has designed the RFGC3J3TR with ease of use in mind, offering excellent thermal performance and high ruggedness. This robustness is particularly important in applications that require high power and may be subject to harsh operating conditions. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

In summary, the RFGC3J3TR by STMicroelectronics is a state-of-the-art RF GaN HEMT that offers a compelling combination of power, efficiency, and reliability for a variety of RF applications. Its advanced material and design features position it as a leading choice for engineers looking to push the boundaries of RF power amplifier performance.

Key Features:

  • Broadband frequency range
  • High power density
  • High efficiency and gain
  • Thermally-enhanced package for superior heat dissipation
  • Optimized for linear and pulsed operation
  • High ruggedness and reliability
  • RoHS compliant

You May Also Be Interested in

Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess