EN
  • EN
  • DE

PA3144AHLT

Part No PA3144AHLT
Manufacturer Pulse
Catalog OEM Parts (O - R)
Description Inductor Power Bead Shielded Wirewound 0.2uH 15% 100KHz 40A 0.0003Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011240-PA3144AHLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA3144AHLT CAD Model

Description

The PA3144AHLT is a surface mount power inductor manufactured by Pulse Electronics. This inductor is designed for use in DC-DC converters and power supply applications, providing efficient energy storage and filtering. Its low profile and compact size make it suitable for space-constrained applications, while its robust construction ensures reliable performance under various operating conditions.

Applications

  • DC-DC Converters: Used in DC-DC converters to efficiently convert voltage levels in electronic devices.
  • Power Supplies: Implemented in power supplies to filter noise and regulate voltage.
  • Portable Electronics: Found in smartphones, tablets, and laptops for power management and regulation.
  • LED Lighting: Employed in LED drivers to provide stable current and voltage to LEDs.
  • Industrial Equipment: Utilized in industrial power supplies and control systems.

Features

  • Surface Mount Design: Designed for surface mount assembly, allowing for efficient manufacturing and compact designs.
  • Low Profile: Offers a low-profile design, making it suitable for space-constrained applications.
  • High Current Capacity: Capable of handling high currents without significant performance degradation.
  • Low DC Resistance (DCR): Provides low DC resistance, minimizing power losses and improving efficiency.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental safety.

Benefits

  • Improved Efficiency: Reduces power losses, leading to improved efficiency in power conversion circuits.
  • Compact Design: Enables the design of smaller and more compact electronic devices.
  • Reliable Performance: Delivers stable and reliable performance under various operating conditions.
  • Reduced EMI: Helps reduce electromagnetic interference (EMI) in electronic circuits.
  • Easy Assembly: Simplifies the manufacturing process due to its surface mount design.

The Pulse PA3144AHLT power inductor is a reliable and efficient component for a wide range of power conversion applications. Its low profile, high current capacity, and low DC resistance make it an excellent choice for DC-DC converters, power supplies, and other electronic devices. By providing efficient energy storage and filtering, it helps improve the performance and reliability of electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8067 $63.2345
80+ $1.4825 $118.6000
125+ $1.4361 $179.5125
170+ $1.3899 $236.2830
215+ $1.3435 $288.8525
290+ $1.2046 $349.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,001 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess