EN
  • EN
  • DE

MC14403L2

Part No MC14403L2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979907-MC14403L2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14403L2 CAD Model

Description

The MC14403L2 is a monolithic CMOS integrated circuit manufactured by NXP (formerly Freescale Semiconductor). It's a Quad Bus Transceiver designed for use in various data communication applications.

Applications

  • Data Communication Systems: Used for bidirectional data transfer between different buses.
  • Microprocessor Systems: Interfacing microprocessors with peripheral devices.
  • Industrial Control: Control signal transmission in industrial automation equipment.
  • Computer Peripherals: Facilitates communication between computer and peripheral devices.

Features

  • Quad Transceiver: Contains four independent transceiver channels in a single package.
  • Bidirectional Data Transfer: Allows data to be transmitted in both directions on each channel.
  • CMOS Technology: Low power consumption.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Wide Operating Voltage Range: Suitable for a variety of power supply voltages.

Benefits

  • Reduced Component Count: Integrates four transceivers into a single IC, reducing board space.
  • Simplified System Design: Streamlines the design process by providing a convenient interface.
  • Lower Power Consumption: Minimizes power consumption in battery-powered applications.
  • Improved Reliability: Robust design ensures reliable data transmission in demanding environments.
  • Cost-Effective Solution: Provides a cost-efficient solution for data communication needs.

Additional Details

The MC14403L2 operates within a specified voltage range, typically 3V to 18V. The specific propagation delay and output drive capability are important parameters for system timing analysis and signal integrity. The operating temperature range is also critical for determining the suitability of the device for specific environments. The package type (e.g., DIP) influences the mounting method and board layout. A detailed datasheet from NXP is necessary to obtain accurate electrical characteristics, timing diagrams, and application notes to ensure proper usage of the MC14403L2.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess