Product Overview: NXP P89C51RD2FN/01
The NXP P89C51RD2FN/01 is a powerful 80C51 microcontroller which provides a highly-flexible and cost-effective solution for embedded systems. It is a part of NXP's P89C51RD2 series known for their high performance and wide range of features. This microcontroller is ideal for applications that require fast and efficient operations in industrial controls, consumer products, alarm systems, embedded modems, and other microcontroller applications.
Key Features
- CPU Core: It is built around a high-performance 80C51 processor core with 64 kB of Flash program memory that is both parallel programmable and In-System Programmable (ISP) via a serial interface.
- Memory: The P89C51RD2FN/01 features an expanded 1024 bytes of RAM, which provides ample space for volatile data storage and efficient in-application manipulation.
- Frequency: With an operating frequency of up to 40 MHz, this microcontroller offers high-speed processing capabilities, which is essential for time-critical tasks and operations.
- ISP/IAP: In-System Programming (ISP) and In-Application Programming (IAP) capabilities allow for the microcontroller's firmware to be updated in the field without needing to remove the microcontroller from its application or using additional external programming devices.
- Peripherals: It includes a variety of on-chip peripherals such as three 16-bit timers/counters, a watchdog timer, two data pointers, a full-duplex serial port, and on-chip oscillator and clock circuitry.
- Power Management: The P89C51RD2FN/01 also features power control modes including Idle mode and Power-down mode, which help in reducing power consumption and extending battery life in portable applications.
Applications
The versatility of the NXP P89C51RD2FN/01 makes it suitable for a wide range of applications. It is particularly well-suited for:
- Industrial control systems
- Consumer electronics
- Home and building automation
- Automotive systems
- Telecommunication systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the P89C51RD2FN/01 is no exception. This microcontroller is designed to meet the rigorous demands of modern electronics and is backed by NXP's reputation for delivering high-quality and dependable components.