Analog Devices Inc. presents the REF01AZ/883Q, a precision 10V voltage reference. This robust component provides a stable voltage reference with a minimal temperature coefficient, ensuring accuracy and consistency in a wide array of applications. The device is specifically designed to maintain precision over an extensive temperature range, making it an ideal choice for high-performance industrial, military, and aerospace systems.
Key Features
- Precision Voltage: The REF01AZ/883Q offers a precise 10V output, essential for accurate analog-to-digital conversion, and other precision voltage requirements.
- Temperature Stability: With an excellent temperature coefficient, this voltage reference maintains its accuracy across a broad temperature spectrum, ensuring reliable performance in varying environmental conditions.
- Low Dropout Voltage: The device operates efficiently with a low dropout voltage, making it suitable for battery-powered and energy-sensitive applications.
- High Output Current: Capable of sourcing up to 10mA of output current, the REF01AZ/883Q can drive a wide range of loads, providing flexibility in design.
- Long-Term Stability: Designed for long-term reliability, this reference exhibits minimal deviation over time, contributing to the longevity and dependability of the overall system.
- Hermetic Packaging: The device is housed in a hermetically sealed package, offering protection against harsh environments and ensuring the integrity of its performance.
Applications
The REF01AZ/883Q is versatile and can be employed in various high-end applications where precision and reliability are paramount. It is particularly well-suited for:
- Data acquisition systems
- High-precision instrumentation
- Digital voltmeters
- Industrial control systems
- Military and aerospace electronics
- Calibration equipment
Technical Specifications
| Parameter |
Value |
| Output Voltage |
10V ±0.05% |
| Temperature Coefficient |
10ppm/°C max |
| Output Current |
10mA |
| Package Type |
Hermetic DIP |
The REF01AZ/883Q from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, precise, and reliable components, making it an excellent choice for systems where precision is not just an option, but a strict requirement.