EN
  • EN
  • DE

SCTWA70N120G2V-4

Part No SCTWA70N120G2V-4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description DISCRETE / N-Channel 1200 V 91A (Tc) 547W Through Hole TO-247-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 91A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 30mOhm @ 50A, 18V
Vgs(th) (Max) @ Id 4.9V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 150 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3540 pF @ 800 V
FET Feature -
Power Dissipation (Max) 547W
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4
Package / Case TO-247-4
Base Product Number SCTWA70
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1354226-SCTWA70N120G2V-4
Ultra Librarian 3D Model Ultra Librarian SCTWA70N120G2V-4 CAD Model

Description

Introducing the SCTWA70N120G2V-4 Silicon Carbide Power MOSFET

The SCTWA70N120G2V-4 is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This high-performance MOSFET is designed to meet the needs of modern high-efficiency applications, offering reduced losses, higher switching frequencies, and improved thermal performance.

Key Features

  • Breakdown Voltage: The device boasts a high drain-source breakdown voltage of 1200V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 70 mΩ, it ensures minimal conduction losses, which is critical for power efficiency.
  • High Current Capacity: The SCTWA70N120G2V-4 can handle a continuous drain current (I<sub>D) up to 47 A, accommodating the demands of high-power systems.
  • Fast Switching: The device's fast-switching capabilities are a result of its low internal capacitance, which is ideal for high-frequency applications.
  • Enhanced Thermal Performance: Thanks to its SiC construction, it offers superior thermal conductivity, which ensures reliability even under high-temperature operating conditions.

Applications

The SCTWA70N120G2V-4 is versatile and can be used in a wide range of applications, including but not limited to:

  • Electric vehicle (EV) inverters
  • Switching power supplies
  • Power factor correction (PFC) circuits
  • Motor drives
  • Renewable energy systems, such as solar inverters and wind turbines

Advantages of Silicon Carbide Technology

Silicon carbide is a material that offers numerous advantages over traditional silicon in power devices. SiC MOSFETs like the SCTWA70N120G2V-4 exhibit lower switching losses, can operate at higher temperatures, and reduce energy loss during power conversion. These characteristics make them highly efficient for power management in demanding applications.

Reliability and Quality Assurance

STMicroelectronics is committed to delivering high-quality products. The SCTWA70N120G2V-4 is manufactured with precision to ensure consistent performance and reliability. Its robust design is aimed at providing a long operational lifespan, even in the most challenging environments.

With its advanced features and proven silicon carbide technology, the SCTWA70N120G2V-4 MOSFET is an excellent choice for designers looking to enhance system efficiency, reduce form factor, and achieve superior thermal management in their power conversion applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4403 $79.3209
6+ $21.6944 $130.1664
9+ $21.0164 $189.1476
12+ $20.3384 $244.0608
15+ $19.6604 $294.9060
20+ $17.6265 $352.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess