EN
  • EN
  • DE

SD2900

Part No SD2900
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF N-CH HF/VHF/UHF M113 / RF Mosfet N-Channel 28 V 50 mA 400MHz 16dB 5W M113
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Packaging Box
Product Status Obsolete
Transistor Type N-Channel
Frequency 400MHz
Gain 16dB
Voltage - Test 28 V
Current Rating (Amps) 900mA
Current - Test 50 mA
Power - Output 5W
Voltage - Rated 65 V
Case / Package M113
Supplier Device Package M113
Base Product Number SD2900
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-5462,SD2900-ND
Standard Package 25
Win Source Part Number 1325328-SD2900
Ultra Librarian 3D Model Ultra Librarian SD2900 CAD Model

Description

Introducing the SD2900 NPN Silicon RF Power Transistor

The SD2900 is a state-of-the-art NPN silicon RF power transistor designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is specifically engineered for a wide range of applications, including but not limited to, professional RF amplification, broadcasting, and industrial uses.

Key Features

  • High Power Gain: Designed to deliver exceptional power gain, the SD2900 ensures efficient signal amplification for clear and reliable communication.
  • Wide Frequency Range: This transistor is capable of operating over a broad range of frequencies, making it versatile for various RF applications.
  • Excellent Thermal Stability: The SD2900 is built to maintain performance even under high temperature conditions, ensuring long-term reliability and consistency.
  • Durability: Its robust construction guarantees durability, enabling the device to withstand the rigors of demanding environments.

Performance Specifications

The SD2900 boasts impressive technical specifications, including a high collector efficiency and a low intermodulation distortion, which makes it an optimal choice for those seeking quality and performance in their RF applications. It operates with a collector-base voltage (VCBO) of 65V, collector-emitter voltage (VCEO) of 65V, and an emitter-base voltage (VEBO) of 5V. Furthermore, its maximum collector current (IC) reaches up to 30A, providing ample current handling capability for a variety of uses.

Applications

With its robust design and impressive performance, the SD2900 is suited for a range of applications, including:

  • RF Power Amplifiers for FM Broadcast
  • Industrial RF Process Heating Systems
  • Plasma Generators
  • HF/VHF Communications Transmitters

Conclusion

The SD2900 from STMicroelectronics represents a blend of cutting-edge technology with reliability, making it an excellent choice for professionals seeking a high-quality RF power transistor. Its versatile features and robust performance make it a cornerstone component in a variety of RF applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess