EN
  • EN
  • DE

STF12NK80Z

Part No STF12NK80Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 10.5A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 10.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 2620pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 5.25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102944-STF12NK80Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF12NK80Z CAD Model

Description

STF12NK80Z MOSFET by STMicroelectronics

The STF12NK80Z is a high-performance N-channel Power MOSFET produced by the renowned manufacturer STMicroelectronics. This MOSFET is part of ST's MDmesh™ K series, which is known for its exceptional efficiency, especially in high-voltage applications. The device is designed to handle a maximum drain-source voltage (V<sub>DS) of 800V, making it an excellent choice for electronic circuits that require high voltage operations.

One of the key features of the STF12NK80Z is its low on-resistance (R<sub>DS(on)), which is typically just 0.85 Ω. This low on-resistance helps to minimize conduction losses, thereby enhancing the overall efficiency of the device. Furthermore, the MOSFET has a maximum continuous drain current (I<sub>D) of 11A at 25°C, which allows it to handle significant power without overheating.

The STF12NK80Z also boasts a fast switching speed, which is crucial for reducing switching losses in power supplies and other applications where high switching frequencies are required. This is made possible by the device's low gate charge (Q<sub>g) and low input capacitance (C<sub>iss).

For safety and reliability, the STF12NK80Z is equipped with an integrated Zener diode that provides protection against gate-source voltage surges. This feature ensures the longevity and stable performance of the MOSFET in challenging environments.

With its TO-220FP package, the STF12NK80Z is not only durable but also easy to mount on a printed circuit board (PCB). The package is designed to offer excellent thermal resistance, which aids in heat dissipation during operation. This makes the MOSFET a reliable choice for various applications, including switch-mode power supplies (SMPS), lighting ballasts, motor control circuits, and high-efficiency converters.

In summary, the STF12NK80Z from STMicroelectronics is a robust and efficient solution for designers who require a high-voltage, low on-resistance MOSFET with fast switching capabilities. Its integrated protections and thermal management features make it a versatile component suitable for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8760 $60.3960
49+ $2.3608 $115.6792
76+ $2.2869 $173.8044
105+ $2.2130 $232.3650
135+ $2.1391 $288.7785
181+ $1.9173 $347.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess