Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 100Hz to 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 028284-SG2525AP013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SG2525A
Introduction Date June 07, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SG2525AP013TR CAD Model

Description

The SG2525AP013TR is a versatile and robust Pulse Width Modulator (PWM) controller from STMicroelectronics, designed to offer an efficient solution for power supply and DC-DC converter applications. The device is part of STMicroelectronics' SGx525 series, which is renowned for its reliability and performance in controlling power circuits.

Key Features

  • Adjustable Output Control: The SG2525AP013TR allows for precise pulse width modulation with an adjustable duty cycle, enabling fine control over the power delivered to the load.
  • Wide Operating Range: This PWM controller operates at a voltage range from 8 V to 35 V, making it suitable for a variety of power applications.
  • High Switching Frequency: With a maximum frequency of 400 kHz, the SG2525AP013TR can be used in applications requiring high-frequency power conversion, which can lead to smaller and more efficient designs.
  • Double Pulse Suppression: It includes a feature that prevents double pulsing, ensuring stable operation and protecting the circuit components from potential damage.

Applications

The SG2525AP013TR is designed for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Class D power amplifiers
  • LED drivers

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the SG2525AP013TR is no exception. It is built to meet high standards, ensuring consistent performance and reliability across various conditions and applications. Furthermore, the device is available in a 16-pin narrow body SOIC package, which is suitable for compact circuit designs.

Product Availability

The SG2525AP013TR is available in tape and reel packaging, facilitating its integration into automated manufacturing processes. The "TR" suffix indicates that the product is provided in tape and reel format, which is ideal for high-volume production environments.

With its combination of features, the SG2525AP013TR from STMicroelectronics is a top choice for designers looking to create efficient and reliable power management solutions.

You May Also Be Interested in

Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to €2.0123
ECAD model for LM5025SD/NOPB
ON Semiconductor
IC REG CTLR USB-PD 32QFN / Buck Regulator Positive Output Step-Down I2C DC-DC Controller IC 32-QFN (5x5)
Lowest to €3.4600
ECAD model for NCP81231MNTXG
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Infineon Technologies
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS | IC REG CTRLR BUCK/BOOST 14SOIC
Need more? Email Us
ECAD model for IRU3038CS
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L
Texas Instruments
IC REG CTRLR MULT TOP 20PLCC
Need more? Email Us
ECAD model for UC3525AQG3
Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to €3.3197
ECAD model for PXM1310BDM-G012
Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ €0.5214 €46.9288
190+ €0.4884 €92.7915
290+ €0.4719 €136.8625
415+ €0.4389 €182.1372
540+ €0.4224 €228.0729
675+ €0.4059 €273.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention