EN
  • EN
  • DE

SM4T35CAY

Part No SM4T35CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 30VWM 64.3VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 64.3V Clamp 36A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM4TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA (DO-214AC)
Family Name SM4T35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-10923-1, 497-10923-6, -497-10923-6, -497-10923-2, 497-10923-2, 497-10923-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895469-SM4T35CAY
Ultra Librarian 3D Model Ultra Librarian SM4T35CAY CAD Model

Description

The SM4T35CAY from STMicroelectronics is a robust and efficient Transil™ diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This component is part of STMicroelectronics' commitment to providing state-of-the-art protection solutions for a wide range of applications, including industrial, computing, automotive, and consumer electronics.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 35V, making it suitable for a variety of applications where this voltage level is required for safe operation.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000 µs), the SM4T35CAY ensures reliable protection for sensitive circuits against high-energy transients.
  • Low Clamping Voltage: The low clamping voltage feature ensures that the voltage spike is clamped at a safe level, preventing potential damage to the protected component.
  • Fast Response Time: The device reacts quickly to transient overvoltage events, providing immediate protection for the connected circuitry.
  • Unidirectional Device: As a unidirectional device, it is optimized for protecting circuits from positive transient voltages.
  • Low Leakage Current: The low leakage current characteristic minimizes power loss when the device is in standby mode, contributing to energy efficiency.
  • Compliance: It meets the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring compatibility with electrostatic discharge (ESD) and surge protection requirements.

Applications

The SM4T35CAY is ideal for a range of applications where voltage protection is critical. Its features make it suitable for:

  • Power supply units
  • Portable devices
  • Computer interfaces
  • Telecommunication systems
  • Industrial control systems

Quality and Reliability

STMicroelectronics ensures that the SM4T35CAY meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures to guarantee performance even under the most demanding conditions. With its robust design and superior protection capabilities, the SM4T35CAY is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess