EN
  • EN
  • DE

SM6T10A

Part No SM6T10A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 8.55VWM 18.6VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 8.55V
Minimum Breakdown Voltage 9.5V
Max Clamping Voltage 18.6V
Peak Pulse Current(Ippm) 215A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 028960-SM6T10A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM6T10A CAD Model

Description

STMicroelectronics SM6T10A Transil™ Transient Voltage Suppressor

The SM6T10A from STMicroelectronics is a robust Transil™ transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. This component is a part of the SM6T series, which is well-regarded for its high surge capability and fast response time, ensuring reliable protection for a range of applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 10V, making it suitable for a range of applications where this voltage level is common.
  • Peak Pulse Power: It can handle a peak pulse power of 600 Watts (10/1000 μs), providing robust protection against surges.
  • Low Clamping Voltage: The SM6T10A has a low clamping voltage relative to its stand-off voltage, which ensures minimal voltage overshoot during transient events.
  • Fast Response Time: With a response time typically less than 1 picosecond from 0V to BV min, the device ensures quick protection for sensitive circuits.
  • Operating Temperature Range: This TVS diode operates effectively over a wide temperature range from -40°C to +150°C, suitable for harsh environments.
  • Package: The SM6T10A is available in a molded plastic, over glass passivated junction package, providing mechanical and climatic protection.

Applications

The SM6T10A is ideal for protecting voltage sensitive devices such as industrial controls, power supply circuits, and communication systems. Its ability to safeguard against severe voltage transients makes it an excellent choice for automotive applications, where load dump and other surge conditions are common. Additionally, it can be used in consumer electronics, computer systems, and other applications where transient voltage protection is critical.

Reliability and Safety

STMicroelectronics is known for its commitment to quality, and the SM6T10A is no exception. The device meets ISO 7637-2 and ISO 16750-2 pulse 5a and 5b, ensuring its reliability in automotive load dump conditions. Moreover, it is RoHS compliant and adheres to STMicroelectronics' rigorous standards for performance and safety, providing peace of mind for designers and engineers.

Whether it's for automotive, industrial, or consumer applications, the SM6T10A from STMicroelectronics offers a combination of high surge protection, fast response time, and reliable performance, making it a superior choice for transient voltage suppression needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1352 $50.0240
905+ $0.1110 $100.4550
1,400+ $0.1075 $150.5000
1,925+ $0.1040 $200.2000
2,490+ $0.1006 $250.4940
3,330+ $0.0902 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess