EN
  • EN
  • DE

SMA6T56CAY

Part No SMA6T56CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 48VWM 100VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SMA6TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA (DO-214AC)
Family Name SMA6T56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-10952-2, -497-10952-1, 497-10952-6, 497-10952-2, 497-10952-1, -497-10952-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934110-SMA6T56CAY
Ultra Librarian 3D Model Ultra Librarian SMA6T56CAY CAD Model

Description

STMicroelectronics SMA6T56CAY Transil™ TVS Diode

The SMA6T56CAY from STMicroelectronics is a state-of-the-art Transil™ transient voltage suppression (TVS) diode designed to protect sensitive electronic circuits from voltage transients induced by load dump and other transient voltage events. This device is specifically engineered to safeguard automotive electronics, which require high reliability and robust protection against electrical surges and overvoltage conditions.

Key Features

  • Stand-off Voltage: The SMA6T56CAY offers a stand-off voltage of 56V, making it suitable for a range of automotive and industrial applications that operate at higher voltages.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000μs), providing a high level of protection against energy spikes.
  • Low Clamping Voltage: The device features a low clamping voltage, ensuring that sensitive components are shielded from voltage transients without suffering damage.
  • High Temperature Stability: Designed to withstand high temperature variations, the SMA6T56CAY maintains its performance over a wide temperature range, making it suitable for harsh automotive environments.
  • Compliance: It complies with ISO 7637-2 and ISO 16750-2 standards for load dump tests, ensuring its suitability for automotive applications.
  • Package: The device comes in an SMA flat, non-insulated package, which is optimized for high surge current handling capability.

Applications

The SMA6T56CAY is ideal for protecting automotive electronics, such as engine control units (ECUs), sensors, entertainment systems, and other critical components from voltage spikes. Additionally, it can be used in industrial applications where electronic systems are exposed to high transient voltages.

Reliability and Protection

STMicroelectronics' commitment to quality ensures that the SMA6T56CAY TVS diode offers reliable and consistent performance. Its robust design and high surge capability make it an essential component for any circuit needing protection from voltage transients. By using this TVS diode, designers can enhance the longevity and reliability of their electronic systems, thereby reducing maintenance costs and improving overall system safety.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the product datasheet and STMicroelectronics' technical resources.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5774 $51.9660
215+ $0.4738 $101.8670
330+ $0.4590 $151.4700
455+ $0.4442 $202.1110
585+ $0.4294 $251.1990
780+ $0.3849 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,499 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess