Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251611-SMCJ28CA-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ28CA-TR CAD Model

Description

SMCJ28CA-TR TVS Diode from STMicroelectronics

The SMCJ28CA-TR is a robust Transient Voltage Suppressor (TVS) diode designed by STMicroelectronics to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is specifically engineered to safeguard components which operate at a nominal voltage of 28V, providing reliable and fast overvoltage protection by clamping action.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 28V, which is the maximum voltage that can be applied while maintaining the diode in a non-conductive state under specified environmental conditions.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts for a 10/1000μs waveform, ensuring protection against high energy transients.
  • Reverse Stand-off Voltage: The SMCJ28CA-TR has a reverse stand-off voltage that provides a margin of safety for the intended application, reducing the risk of device failure.
  • Bi-directional Clamping: As a bi-directional TVS, the SMCJ28CA-TR can protect circuits from voltage spikes in both positive and negative directions, making it ideal for AC applications or where the polarity is reversible.
  • Low Clamping Voltage: With a low clamping voltage, this diode ensures that the voltage spike is limited to a safe level, which is critical for protecting sensitive components.
  • Fast Response Time: The device reacts in picoseconds to overvoltage events, providing immediate protection to the connected circuitry.
  • ISO 9001 and ISO 14001 Certified: Manufactured by STMicroelectronics, a leader in the semiconductor industry, ensuring high-quality standards and environmental management.

Applications

The SMCJ28CA-TR is suitable for a wide range of applications where transient voltage protection is required, such as:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Package and Quality Assurance

The SMCJ28CA-TR comes in a DO-214AB (SMC) package, which is designed for surface mount applications and is known for its compact footprint and reliability under harsh conditions. The product is RoHS compliant and meets the requirements for lead-free soldering. With its commitment to quality, STMicroelectronics provides a solution that ensures both performance and peace of mind for engineers and designers.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1422 $65.9862
51+ $2.5781 $131.4831
78+ $2.4979 $194.8362
108+ $2.4164 $260.9712
139+ $2.3362 $324.7318
186+ $2.0943 $389.5398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,500 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention