EN
  • EN
  • DE

SMDB3

Part No SMDB3
Manufacturer STMicroelectronics
Catalog Diacs, Sidacs
Description DIAC 28-36V 1A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 28 to 36V
Current - Breakover 10μA
Current - Peak Output 1A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-3
Win Source Part Number 029345-SMDB3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Lighting, Power Management
Ultra Librarian 3D Model Ultra Librarian SMDB3 CAD Model

Description

The SMDB3 from STMicroelectronics is a state-of-the-art bidirectional Transient Voltage Suppression (TVS) diode designed to protect voltage-sensitive components from destructive voltage spikes and transient events. Its bidirectional nature ensures protection in both directions, making it ideal for AC applications or where the polarity reverses.

Key Features

  • Breakdown Voltage: The SMDB3 offers a precise breakdown voltage range, ensuring reliable protection against overvoltage events.
  • Peak Pulse Power: With its ability to handle 200W peak pulse power (8/20μs waveform), the device can absorb high transient energies without damage.
  • Low Leakage Current: The diode is engineered to have a very low leakage current, enhancing system reliability and reducing power loss.
  • Fast Response Time: The SMDB3 reacts quickly to transient events, ensuring immediate protection for sensitive circuits.
  • Package: Housed in a small SMB (DO-214AA) package, this component is suitable for compact designs and offers good thermal dissipation characteristics.

Applications

The versatile nature of the SMDB3 makes it suitable for a variety of applications, including:

  • AC/DC power lines
  • Telecommunication systems
  • Computer interfaces
  • Consumer electronics
  • Microprocessor-based equipment

Quality and Reliability

STMicroelectronics ensures that the SMDB3 meets the highest quality and reliability standards. The device is compliant with industry standards, including IEC 61000-4-2 and IEC 61000-4-4, which address electrostatic discharge (ESD) and electrical fast transients (EFT), respectively. Additionally, the SMDB3 is RoHS compliant, reflecting STMicroelectronics' commitment to environmental responsibility.

Whether you are designing a new system or upgrading an existing one, the SMDB3 bidirectional TVS diode offers robust protection against voltage transients and enhances the longevity of your electronic components.

You May Also Be Interested in

Littelfuse Inc.
SIDAC 142-157V 1A UNI DO-15
Need more? Email Us
Littelfuse Inc.
SIDAC 95-113V 1A TO92
Lowest to $0.3637
Littelfuse Inc.
Lowest to $0.0822
Littelfuse Inc.
SIDAC 104-118V 1A TO92
Lowest to $0.7741
Littelfuse Inc.
SIDAC 240-280V 1A DO15
Lowest to $2.9920
Littelfuse Inc.
SIDAC 240-280V 1A DO214 / Diac/Sidac Thyristor 240 ~ 280V DO-214
Lowest to $0.6403
Littelfuse Inc.
SIDAC 220-250V 1A TO92 / Diac/Sidac Thyristor 220 ~ 250V TO-92
Need more? Email Us
Littelfuse Inc.
SIDAC 130-146V 1A UNI DO-15
Need more? Email Us
Littelfuse Inc.
SIDAC 220-250V 1A TO92
Lowest to $1.0095

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess