EN
  • EN
  • DE

K0900S1URP

Part No K0900S1URP
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description SIDAC 79-97V 1A UNI DO-214AC / Diac/Sidac Thyristor 79 ~ 97V DO-214AC (SMA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Mfr Littelfuse Inc.
Package Tape & Reel
Voltage - Breakover 79 ~ 97V
Current - Breakover 10 µA
Current - Hold (Ih) (Max) 80 mA
Current - Peak Output 1 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.30.0080
Other Names -K0900S1URP,F6675CT,K0900S1URP-ND,F6675TR,F6675DKR
Standard Package 5,000
Win Source Part Number 1066484-K0900S1URP
Ultra Librarian 3D Model Ultra Librarian K0900S1URP CAD Model

Description

The K0900S1URP is a thyristor component that belongs to the series of discrete semiconductor products.

  • Voltage Breakover Range: 79 to 97V
  • Peak Output Current: 1A
  • Feature: Low Current Breakover

You May Also Be Interested in

Littelfuse Inc.
Kxxxzy Series - Standard Bidirectional SIDACs, DO-214AA, RoHS
Need more? Email Us
Littelfuse Inc.
SIDAC 220-250V 1A TO92
Lowest to $1.0095
Littelfuse Inc.
SIDAC UNI 240-260V 1A DO214AC / Diac/Sidac Thyristor 240 ~ 260V DO-214AC (SMA)
Lowest to $1.4970
Littelfuse Inc.
THYRISTOR 320V 3KA TO262M-2 / 320V Off-State 3 kA Ipp TVS Thyristor TO-262M-2
Lowest to $9.3844
Littelfuse Inc.
SIDAC 120-138V 1A DO15
Need more? Email Us
Littelfuse Inc.
SIDAC 220-250V 1A TO92 / Diac/Sidac Thyristor 220 ~ 250V TO-92
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 95-113V 1A TO92
Lowest to $0.3637
Littelfuse Inc.
SIDAC 110-130V 900MA AXIAL / Diac/Sidac Thyristor 110 ~ 130V Axial
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess