EN
  • EN
  • DE

MKP3V120RLG

Part No MKP3V120RLG
Manufacturer ON Semiconductor
Catalog Diacs, Sidacs
Description DIAC/SIDAC 110-130V 1A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Breakover 110 ~ 130V
Current - Breakover 200 µA
Current - Hold (Ih) (Max) 100 mA
Current - Peak Output 1 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package DO-201AA, DO-27, Axial
Supplier Device Package Axial
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1494376-MKP3V120RLG
Ultra Librarian 3D Model Ultra Librarian MKP3V120RLG CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A TO-92
Need more? Email Us
ON Semiconductor
SIDAC HIGH VOLTAGE BILATERAL TRI
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 130-146V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 200-230V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 130-146V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 190-215V 1A DO-15
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess