The SMP100-65 is a cutting-edge product from STMicroelectronics, designed to provide reliable protection against transient overvoltage events. This device is a member of STMicroelectronics' Trisil™ range, which is specifically engineered to safeguard telecommunication equipment, computers, and other sensitive electronics from voltage spikes and surges.
Key Features
- Peak Pulse Power: The SMP100-65 can handle up to 100W (10/1000μs surge) of peak pulse power, ensuring robust protection against high-energy transients.
- Breakdown Voltage: It has a specified breakdown voltage of 65V, making it suitable for a wide range of applications that require precise voltage regulation.
- Low Capacitance: The device features low capacitance, which minimizes signal distortion and is ideal for high-frequency applications.
- Bidirectional Protection: The bidirectional design allows the SMP100-65 to protect circuits regardless of the surge direction, simplifying circuit design and offering comprehensive protection.
- SO-8 Package: Encased in a compact SO-8 package, the SMP100-65 is space-efficient and can be easily integrated into various electronic systems without the need for significant board space.
Applications
The SMP100-65 is perfect for a range of applications where transient overvoltage protection is crucial. This includes:
- Telecommunication systems
- Networking equipment
- Computer interfaces
- Industrial control systems
- Consumer electronics
Reliability and Quality Assurance
STMicroelectronics is known for its commitment to quality and reliability, and the SMP100-65 is no exception. Each device is rigorously tested to ensure it meets the highest standards of performance and durability. With the SMP100-65, you can expect consistent protection for your sensitive electronic components, even under the most challenging conditions.