EN
  • EN
  • DE

SMP75-8

Part No SMP75-8
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 8V 250A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 15V
Voltage - Off State 8V
Current - Peak Pulse (8/20μs) 250A
Peak Pulse Current(Ippm) 75A
Current - Hold (Ih) 50mA
Number of Elements 1
Capacitance 60pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029445-SMP75-8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP75-8 CAD Model

Description

The SMP75-8 is a state-of-the-art device from STMicroelectronics, designed to be a robust and reliable solution for transient voltage suppression and protection. This product is a part of STMicroelectronics' Transil™ series, which is known for its high surge capability and fast response time to transient overvoltages, making it an ideal choice for sensitive electronic protection.

Key Features

  • Stand-off Voltage: The SMP75-8 offers a stand-off voltage of 8V, providing a secure buffer before the transient voltage reaches the breakdown voltage.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs), it can handle significant power surges, ensuring the safety of the electronic components it protects.
  • Low Clamping Voltage: The device has a low clamping voltage, which minimizes the stress on the protected circuit during a surge event.
  • Fast Response Time: Its fast response time to transient overvoltages ensures quick action to prevent damage to the circuit.
  • Low Leakage Current: The SMP75-8 exhibits low leakage current, which contributes to energy efficiency in the application it is used.
  • Package: It comes in a surface-mounted SMB (DO-214AA) package, which allows for efficient PCB layout design and is suitable for high-volume production.

Applications

The SMP75-8 is versatile and can be used in a variety of applications where transient voltage protection is critical. These applications include:

  • Power supply lines
  • Computing applications
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SMP75-8 is manufactured with rigorous standards, ensuring high reliability and performance in the most demanding conditions. It is compliant with international standards, which guarantees its suitability for a wide range of electronic protection uses.

Conclusion

With its robust design, the SMP75-8 from STMicroelectronics is a powerful solution for protecting sensitive electronic circuits from voltage transients. Its combination of high surge capability, fast response time, and low leakage current makes it an essential component for any application requiring reliable transient voltage suppression.

You May Also Be Interested in

Littelfuse Inc.
The CR range of protectors are based on the proven technology of the T10 thyristor product
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
ON Semiconductor
THYRISTOR 58V 80A SMB
Lowest to $0.2247
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4336 $52.0320
285+ $0.3558 $101.4030
440+ $0.3446 $151.6240
600+ $0.3335 $200.1000
780+ $0.3224 $251.4720
1,040+ $0.2891 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess