EN
  • EN
  • DE

SMP75

Part No SMP75
Manufacturer STMicroelectronics
Description Trisilâ„¢ for telecom equipment protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1252114-SMP75
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP75 CAD Model

Description

The Product SMP75 from STMicroelectronics is a state-of-the-art protection device designed to safeguard electronics circuits against transient overvoltage events. This device is part of STMicroelectronics' Transilâ„¢ series, which provides robust surge protection in various electronic applications. The SMP75 is specifically engineered to handle challenging conditions and ensure the longevity and reliability of sensitive components.

Key Features

  • Stand-off Voltage: The SMP75 offers a stand-off voltage rating that ensures the device remains non-conductive under normal operating conditions, thereby providing a safeguard until an overvoltage event occurs.
  • Peak Pulse Power: With an impressive peak pulse power dissipation capability, the SMP75 can absorb significant transient energy spikes without sustaining damage, making it an ideal choice for high-energy surge protection.
  • Low Clamping Voltage: The device features a low clamping voltage, which is critical in protecting sensitive circuitry. It clamps the overvoltage to a safe level almost instantaneously, thus preventing potential damage to downstream components.
  • Fast Response Time: The SMP75 reacts to overvoltage events in nanoseconds, providing immediate protection against transient surges.
  • Compact Package: The small package footprint of the SMP75 allows for easy integration into PCB designs without requiring significant board space, making it suitable for compact electronic assemblies.

Applications

The versatility of the SMP75 makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Telecommunication systems
  • Computer interfaces
  • Industrial electronics
  • Power supply units
  • Automotive electronics

Conclusion

In conclusion, the STMicroelectronics Product SMP75 is a robust and reliable surge protection solution that provides peace of mind for designers and engineers. Its combination of high power dissipation, low clamping voltage, and quick response time, packed in a compact form factor, makes it an essential component in protecting electronic circuits from transient overvoltage events.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess