EN
  • EN
  • DE

TIP36CW

Part No TIP36CW
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 25A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 25A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 4V @ 5A, 25A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 10 @ 15A, 4V
Maximum Power Dissipation 125W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 037682-TIP36CW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP36CW CAD Model

Description

The TIP36CW is a silicon epitaxial-base PNP power transistor housed in a TO-247 package, designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-power transistor is intended for use in general-purpose amplifier and switching applications. It is well-suited for various electronic circuits, including power regulators, inverters, and motor control systems due to its robust performance characteristics.

Key Features

  • High Current Capability: The TIP36CW can handle collector currents up to 25A, making it ideal for applications requiring high current flow.
  • High Voltage Tolerance: With a collector-base voltage (VCBO) of 100V, it can comfortably manage the demands of high-voltage circuits.
  • Low Saturation Voltage: This feature ensures that the transistor operates efficiently, with minimal voltage drop and power loss when in the saturation region.
  • Complementary NPN Type: It has a complementary NPN partner, the TIP35CW, which allows for the creation of push-pull configurations commonly used in power amplifiers and switching power supplies.

Applications

The TIP36CW is versatile and can be used in a variety of electronic applications, including:

  • Linear and switching industrial equipment
  • Power amplifiers
  • Audio equipment
  • DC-AC converters
  • Motor control systems

Quality and Reliability

STMicroelectronics ensures that the TIP36CW meets the highest quality and reliability standards. The device is subjected to rigorous testing and verification processes, guaranteeing performance in even the most demanding conditions. Its TO-247 package is known for excellent thermal performance, ensuring the transistor operates within safe temperature ranges during high-power applications.

Environmental Compliance

The TIP36CW is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for designers and manufacturers looking to create sustainable products.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess