EN
  • EN
  • DE

SPC560P34L3CEFAR

Part No SPC560P34L3CEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263528-SPC560P34L3CEFAR
Ultra Librarian 3D Model Ultra Librarian SPC560P34L3CEFAR CAD Model

Description

STMicroelectronics SPC560P34L3CEFAR Microcontroller

The SPC560P34L3CEFAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive applications that demand high levels of performance and reliability. This MCU is a part of the SPC560P line, which is designed to meet the rigorous standards of the automotive industry, offering a perfect solution for body control modules, gateways, and other in-vehicle network applications.

Key Features

  • Core: Built around a 32-bit Power Architecture® with a frequency of up to 64 MHz, the SPC560P34L3CEFAR provides a robust processing core that ensures efficient handling of complex computing tasks.
  • Memory: It comes equipped with 256KB of flash memory and 20KB of RAM, ensuring ample space for application code and data storage.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it is capable of performing in extreme automotive environments.
  • Communication Interfaces: The MCU features multiple communication interfaces, including CAN, LIN, and SPI, allowing for versatile connectivity options with other components in automotive systems.
  • Advanced Timer Units: It includes advanced timer units for complex timing and PWM generation, which are crucial for automotive control systems.
  • Enhanced Safety Features: The SPC560P34L3CEFAR is equipped with a Memory Protection Unit (MPU) and a safety management unit (SMU) to ensure system integrity and support fail-safe operations.

Robust Design for Automotive Applications

The MCU's robust design incorporates features such as a voltage regulator, watchdog timers, and low-power modes, which contribute to its reliability and efficiency. The SPC560P34L3CEFAR is designed to withstand the harsh conditions of automotive environments, ensuring consistent performance throughout its lifespan.

Easy Integration

With its LQFP144 package, the SPC560P34L3CEFAR offers a compact footprint that is conducive to space-constrained applications. The MCU is supported by a comprehensive development ecosystem, including software tools, libraries, and real-time operating systems (RTOS), which simplifies the integration process and accelerates time-to-market for automotive product developers.

The SPC560P34L3CEFAR by STMicroelectronics represents a reliable and feature-rich microcontroller solution, engineered to drive the next generation of automotive applications with unparalleled efficiency and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess