EN
  • EN
  • DE

SPC560P40L1CEFAY

Part No SPC560P40L1CEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC560
Standard Package 160
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263500-SPC560P40L1CEFAY
Ultra Librarian 3D Model Ultra Librarian SPC560P40L1CEFAY CAD Model

Description

STMicroelectronics SPC560P40L1CEFAY Microcontroller

The SPC560P40L1CEFAY is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This high-performance device is part of the SPC56 32-bit Power Architecture microcontroller family, which is renowned for its robustness and reliability in automotive control units.

Key Features

  • Advanced Core: At the heart of the SPC560P40L1CEFAY lies a powerful 32-bit Power Architecture e200z0h CPU core, operating at a frequency of up to 64 MHz. This core is optimized for embedded systems that require high-speed processing and real-time performance.
  • Memory Capacity: The microcontroller comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample storage for complex applications and efficient data handling.
  • Enhanced Security: With integrated security features, including a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE), the SPC560P40L1CEFAY ensures secure data management and protection against unauthorized access.
  • Multiple Communication Interfaces: The device includes a range of communication interfaces such as CAN, LIN, and SPI, enabling seamless integration with other components within automotive systems.
  • Robust I/O Capabilities: A variety of input/output options are available to support complex control tasks, including several general-purpose I/O pins for versatile connectivity.
  • Automotive-Grade Design: Designed to meet the stringent requirements of the automotive industry, this microcontroller operates over an extended temperature range and is compliant with AEC-Q100 standards for automotive reliability.

Applications

The SPC560P40L1CEFAY is ideal for a range of automotive applications, such as engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and powerful features also make it suitable for industrial and consumer applications that require high reliability and performance.

Package and Quality

This microcontroller is available in a LQFP100 package, providing a compact footprint for space-constrained applications. STMicroelectronics ensures the highest quality and long-term availability, making the SPC560P40L1CEFAY a reliable choice for system designers and manufacturers.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess