EN
  • EN
  • DE

LTC1387IG#TRPBF

Part No LTC1387IG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 MULTIPRTCL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 40mV
Data Rate 150KBd
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 129244-LTC1387IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1387IG#TRPBF CAD Model

Description

LTC1387IG#TRPBF: A Robust RS232/RS485 Transceiver by Linear Technology

The LTC1387IG#TRPBF is a versatile and high-performance transceiver chip designed by Linear Technology, which is now part of Analog Devices. This integrated circuit is specifically tailored to facilitate seamless communication between RS232 and RS485 interfaces, making it an ideal choice for industrial, telecommunications, and networking applications where reliable data transmission is essential.

Constructed with Linear Technology's advanced silicon design, the LTC1387IG#TRPBF offers a unique combination of features that enhance its functionality and reliability. It operates over a single 5V supply, simplifying power management within a system. The chip is capable of automatic switching between driver and receiver modes, which allows for half-duplex communication without the need for external direction control signals.

One of the standout features of the LTC1387IG#TRPBF is its robust ESD protection. The transceiver is built to withstand electrostatic discharge events, ensuring stable performance and longevity in environments where ESD events are common. Additionally, the device supports data rates up to 120kbps for RS485 and 120kbps for RS232, providing efficient data transfer speeds suitable for a variety of applications.

The LTC1387IG#TRPBF also boasts a fail-safe receiver feature, which guarantees a high output state if the inputs are left open, shorted, or connected to a terminated transmission line without a driving signal. This feature significantly enhances the reliability of the communication link, preventing false start-ups and ensuring the integrity of data transmission.

Designed for operation in harsh environments, the LTC1387IG#TRPBF is available in an industrial-grade package with an operating temperature range of -40°C to 85°C. Its thermally enhanced 24-lead SSOP package ensures efficient heat dissipation, contributing to stable operation under varying thermal conditions.

In summary, the LTC1387IG#TRPBF from Linear Technology is a high-quality, feature-rich transceiver that provides a reliable interface solution for RS232 and RS485 communications. Its robust design and advanced features make it a top choice for engineers looking to integrate dependable data communication capabilities into their systems.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4441 $55.3323
7+ $15.1337 $105.9359
11+ $14.6607 $161.2677
15+ $14.1878 $212.8170
19+ $13.7149 $260.5831
25+ $12.2961 $307.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess