EN
  • EN
  • DE

SPC560P50L5BEAAR

Part No SPC560P50L5BEAAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Product Status Not For New Designs
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 107
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 40K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263523-SPC560P50L5BEAAR
Ultra Librarian 3D Model Ultra Librarian SPC560P50L5BEAAR CAD Model

Description

STMicroelectronics SPC560P50L5BEAAR Microcontroller

The SPC560P50L5BEAAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for automotive and industrial applications that demand high levels of reliability and performance. This 32-bit MCU is part of the SPC56 family, which is specifically tailored for the stringent requirements of the automotive industry, including powertrain systems, chassis, and safety applications.

Key Features

  • Powerful Core: At the heart of the SPC560P50L5BEAAR is a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, offering robust processing capabilities for complex applications.
  • Memory Capacity: The device includes a generous 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timers: It features multiple timers, including a modular flexible timer system and enhanced real-time counter modules, which are essential for precise event timing and control.
  • Rich Set of Peripherals: The MCU boasts a comprehensive range of peripherals, such as multiple CAN interfaces, LIN interfaces, and serial communication interfaces (UART, SPI, I2C), enabling versatile connectivity options.
  • Analog Modules: It is equipped with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to interface with analog sensors and actuators.
  • Embedded Security: Security features include a Memory Protection Unit (MPU), a 128-bit unique device identifier, and a cryptographic services engine to ensure data protection and secure communications.
  • Temperature Range: The MCU operates over a wide temperature range from -40°C to 150°C, making it suitable for harsh environments.
  • Package: It is available in a LQFP144 package, which facilitates integration into various automotive and industrial systems.

Applications

The SPC560P50L5BEAAR MCU is ideal for a range of applications that require high-speed processing and reliable operation under demanding conditions. These applications include engine control units (ECUs), transmission control, anti-lock braking systems (ABS), airbag systems, and advanced driver-assistance systems (ADAS). Its robust design and extensive feature set also make it suitable for industrial automation, robotics, and other applications where precision and durability are paramount.

Overall, the SPC560P50L5BEAAR from STMicroelectronics is a highly capable microcontroller that delivers the performance, connectivity, and security features necessary to drive innovation in automotive and industrial systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess