EN
  • EN
  • DE

SPC56AP54L3BEFBR

Part No SPC56AP54L3BEFBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor e200z0h
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 49
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 129393-SPC56AP54L3BEFBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC56AP54L3BEFBR CAD Model

Description

STMicroelectronics SPC56AP54L3BEFBR Microcontroller

The SPC56AP54L3BEFBR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC56AP line, which is well-known for its high performance, reliability, and a rich set of features.

Key Features

  • Core: The MCU is built around a 32-bit Power Architecture e200z4d core, providing robust computing capabilities with a maximum CPU frequency of 120 MHz. This core is designed for high-speed processing and real-time performance, making it ideal for complex control tasks.
  • Memory: It comes equipped with 1.5MB of flash memory and 64KB of RAM. This ample memory space allows for sophisticated software routines and data storage without the need for external memory components.
  • Advanced Timer Units: The device includes a rich set of timer units such as Motor Control Timer, Periodic Interrupt Timer, and Modular I/O System for flexible timing and control operations.
  • Communication Interfaces: With multiple communication interfaces like CAN, LINFlex, DSPI, and Ethernet, the SPC56AP54L3BEFBR ensures versatile connectivity options for various communication protocols.
  • Analog-to-Digital Converters (ADCs): The MCU features multiple 12-bit ADCs, providing precise analog signal measurement and conversion capabilities for sensor interfacing and data acquisition.
  • Enhanced Safety Features: Safety is a critical concern in automotive applications, and the SPC56AP54L3BEFBR addresses this with features like Error Correction Code (ECC) on both flash and RAM, and a built-in Self-Test unit.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance under harsh environmental conditions.
  • Package: It is available in a LQFP144 package, providing a compact footprint while still offering sufficient pinouts for complex applications.

Applications

The SPC56AP54L3BEFBR is highly suitable for a variety of applications, particularly in the automotive sector, including engine management, transmission control, chassis and safety systems, and body electronics. Its robust feature set also makes it a great choice for industrial control systems, motor control applications, and any other scenario that requires high-speed processing, advanced control, and reliable communication.

Overall, the SPC56AP54L3BEFBR from STMicroelectronics is a versatile and powerful MCU that delivers top-notch performance and a comprehensive feature set to meet the needs of today's sophisticated automotive and industrial applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9686 $59.8116
15+ $8.1794 $122.6910
22+ $7.9238 $174.3236
31+ $7.6682 $237.7142
39+ $7.4126 $289.0914
53+ $6.6458 $352.2274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess