EN
  • EN
  • DE

SPC584B70E5EHC0X

Part No SPC584B70E5EHC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144ETQFP  /  e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-TQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 4B-Line
Package Tape & Reel
Core Processor e200z420
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 124
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V, 1.14V ~ 1.26V
Data Converters A/D 64 ch x 1x10b SAR, 3x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number SPC584
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Other Names 497-19520-6,497-19520-2,497-19520-1
Standard Package 800
Win Source Part Number 1002942-SPC584B70E5EHC0X
Ultra Librarian 3D Model Ultra Librarian SPC584B70E5EHC0X CAD Model

Description

The SPC584B70E5EHC0X is a high-performance automotive microcontroller from STMicroelectronics that belongs to the SPC58 4B Line of 32-bit Power Architecture microcontrollers. This product is specifically designed to meet the rigorous demands of modern automotive applications, including advanced driver assistance systems (ADAS), engine management, body control, and in-vehicle networking.

At the core of the SPC584B70E5EHC0X is a powerful dual-core Power Architecture e200z4d CPU, operating at speeds up to 180 MHz, providing the computational muscle required for complex real-time processing tasks. Additionally, the microcontroller features a Memory Protection Unit (MPU), which enhances the system's safety by preventing unauthorized memory access.

The microcontroller is equipped with a wealth of integrated features to support a wide array of automotive applications. It includes a rich set of communication interfaces such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and FlexRay controllers, which are essential for in-vehicle networking. Furthermore, the SPC584B70E5EHC0X offers an advanced DMA (Direct Memory Access) controller, enabling efficient data transfers without CPU intervention, thus freeing up processor resources for other critical tasks.

With regards to memory, the device comes with up to 4MB of embedded flash memory, providing ample space for complex application code and data storage. Additionally, it includes 512KB of RAM, which allows for efficient handling of runtime operations and data processing. The SPC584B70E5EHC0X also features an enhanced ECC (Error Correction Code) mechanism on both flash and RAM, ensuring data integrity and reliability, which is crucial in safety-critical automotive environments.

The microcontroller's robust design is further complemented by an array of analog and digital peripherals, including multiple ADCs (Analog-to-Digital Converters), PWM (Pulse Width Modulation) modules, and timers, which facilitate the management of various sensors and actuators within the vehicle.

The SPC584B70E5EHC0X is also designed with functional safety in mind, aiming to meet the stringent requirements of the ISO 26262 standard for automotive safety-related systems. This is achieved through various integrated safety features such as a built-in Self-Test unit, fault collection and control unit, and a watchdog timer to monitor system integrity.

In summary, the SPC584B70E5EHC0X from STMicroelectronics is a robust and versatile microcontroller that offers a balanced combination of performance, memory, communication, and safety features, making it an ideal choice for a broad range of automotive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1217 $69.3651
7+ $18.9717 $132.8019
10+ $18.3788 $183.7880
13+ $17.7860 $231.2180
17+ $17.1931 $292.2827
23+ $15.4146 $354.5358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess